Texas Instruments DRV8301-Q1 Automotive 3-Phase BLDC Pre-Driver w/ Dual Current Sense Amps and Buck Converter DRV8301QDCARQ1

Description
Automotive 3-Phase BLDC Pre-Driver w/ Dual Current Sense Amps and Buck Converter 56-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive 3-Phase BLDC Pre-Driver w/ Dual Current Sense Amps and Buck Converter 56-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV8301-Q1 Automotive 3-Phase BLDC Pre-Driver w/ Dual Current Sense Amps and Buck Converter - DRV8301QDCARQ1 - Texas Instruments
Dallas, TX, United States
DRV8301-Q1 Automotive 3-Phase BLDC Pre-Driver w/ Dual Current Sense Amps and Buck Converter
DRV8301QDCARQ1
DRV8301-Q1 Automotive 3-Phase BLDC Pre-Driver w/ Dual Current Sense Amps and Buck Converter DRV8301QDCARQ1
Automotive 3-Phase BLDC Pre-Driver w/ Dual Current Sense Amps and Buck Converter 56-HTSSOP -40 to 125

Automotive 3-Phase BLDC Pre-Driver w/ Dual Current Sense Amps and Buck Converter 56-HTSSOP -40 to 125

Buy Now Datasheet
Motor Drivers, Controllers - DRV8301QDCARQ1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
DRV8301QDCARQ1-ND
Motor Drivers, Controllers DRV8301QDCARQ1-ND
Motor Driver Power MOSFET SPI 56-HTSSOP

Motor Driver Power MOSFET SPI 56-HTSSOP

Buy Now Datasheet
Automotive HTSSOP Motor Driver IC - 744-DRV8301QDCARQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive HTSSOP Motor Driver IC
744-DRV8301QDCARQ1
Automotive HTSSOP Motor Driver IC 744-DRV8301QDCARQ1
Automotive 3-phase gate driver 56-HTSSOP -40 to 125 Product overview: DRV8301QDCARQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8301QDCARQ1 can be used for catalog matching and distributor lookup.

Automotive 3-phase gate driver 56-HTSSOP -40 to 125 Product overview: DRV8301QDCARQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8301QDCARQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - DRV8301QDCARQ1 - 1168575-DRV8301QDCARQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV8301QDCARQ1
1168575-DRV8301QDCARQ1
PMIC - PMIC - Motor Drivers, Controllers - DRV8301QDCARQ1 1168575-DRV8301QDCARQ1
Manufacturer: Texas Instruments Win Source Part Number: 1168575-DRV8301QDCAR Q1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 56-TFSOP (0.240", 6.10mm Width) Exposed Pad Applications: Automotive Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 6 V ~ 60 V Function: Controller - Commutation, Direction Management Interface: SPI Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Family Name: DRV8301-Q1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-HTSSOP Alternative Parts (Cross-Reference): DRV8301QDCAQ1; DRV83053QPHPRQ1; DRV83053QPHPQ1; Introduction Date: September 21, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1168575-DRV8301QDCARQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Applications: Automotive
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 6 V ~ 60 V
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: DRV8301-Q1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-HTSSOP
Alternative Parts (Cross-Reference): DRV8301QDCAQ1; DRV83053QPHPRQ1; DRV83053QPHPQ1;
Introduction Date: September 21, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Drivers, Controllers - DRV8301QDCARQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8301QDCARQ1
Motor Drivers, Controllers DRV8301QDCARQ1
Motor Driver Power MOSFET SPI 56-HTSSOP

Motor Driver Power MOSFET SPI 56-HTSSOP

Buy Now
PMIC - Motor Drivers, Controllers - DRV8301QDCARQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8301QDCARQ1
PMIC - Motor Drivers, Controllers DRV8301QDCARQ1
IC MOTOR DRIVER 6V-60V 56HTSSOP

IC MOTOR DRIVER 6V-60V 56HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8301QDCARQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8301QDCARQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8301QDCARQ1
IC MOTOR DRIVER 6V-60V 56HTSSOP

IC MOTOR DRIVER 6V-60V 56HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motor Controllers DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number DRV8301QDCARQ1 DRV8301QDCARQ1-ND 744-DRV8301QDCARQ1 1168575-DRV8301QDCARQ1 DRV8301QDCARQ1 DRV8301QDCARQ1 DRV8301QDCARQ1
Product Name DRV8301-Q1 Automotive 3-Phase BLDC Pre-Driver w/ Dual Current Sense Amps and Buck Converter Motor Drivers, Controllers Automotive HTSSOP Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - DRV8301QDCARQ1 Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Configuration PCB Mount PCB Mount; "56-PowerTFSOP (0.240"", 6.10mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Input 6 to 60 volts 6 to 60 volts 6 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV10866 5-V, 3-Phase, Sensorless, Brushless DC Motor Driver - DRV10866DSCR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 2 to 6 volts
View Details
8 suppliers
DRV8802-Q1 Automotive 1.6A Dual Brushed DC Motor Driver with Inrush Protection (PH/EN Ctrl) - DRV8802QPWPRQ1 - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Input 8 to 45 volts
View Details
7 suppliers
DRV8829 5A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) - DRV8829PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
7 suppliers
Motor Driver IC - 744-DRV8804PWP-P - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus SPI
Operating Temperature -40 C (-40 F)
DC Input 60 volts
View Details
3 suppliers