The DRV8711 is a stepper motor controller IC with an integrated 1/256-step microstepping indexer, designed to drive external N-channel MOSFETs for bipolar stepper motors or two brushed DC motors. It operates from an 8-V to 52-V supply and is packaged in a 38-pin HTSSOP with a thermal pad, measuring 9.70 mm by 4.40 mm. The device includes programmable current regulation, adaptive decay modes, stall detection with optional BEMF output, and a SPI interface for configuration. Built-in protections include overcurrent, overtemperature, and undervoltage lockout, with fault indication via a FAULTn pin and SPI status bits. The part supports operation from -40 °C to 85 °C.
Stepper Motor Pre-Driver with On-Chip 1/256 Micro-Stepping Indexer and Stall Detect 38-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 014624-DRV8711DCPR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1 to 1/256
Family Name: DRV8711
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-HTSSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 8 V to 52 V
Alternative Parts (Cross-Reference): TEA3718SP; E-TEA3718SP; TEF3718DP;
Introduction Date: June 29, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Dual H-Bridge Motor Controller 38-Pin HTSSOP EP T/R Product overview: DRV8711DCPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8711DCPR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver SPI, Step/Direction 38-HTSSOP
Bipolar Motor Driver SPI, Step/Direction 38-HTSSOP
Bipolar Motor Driver SPI, Step/Direction 38-HTSSOP
IC MTR DRV BIPOLR 8-52V 38HTSSOP
Bipolar Motor Driver SPI, Step/Direction 38-HTSSOP
IC MTR DRV BIPOLR 8-52V 38HTSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8711DCPR | 014624-DRV8711DCPR | 744-DRV8711DCPR | 296-40073-2-ND | DRV8711DCPR | DRV8711DCPR | DRV8711DCPR |
| Product Name | DRV8711 Stepper Motor Pre-Driver with On-Chip 1/256 Micro-Stepping Indexer and Stall Detect | PMIC - PMIC - Motor Drivers, Controllers - DRV8711DCPR | Dual H-Bridge HTSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "38-PowerTFSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Input | 8 to 52 volts | 8 to 52 volts | 52 volts | 8 to 52 volts | |||
| Peak Current | 0.4000 amps |