12-V, 3-Phase Sensorless BLDC Motor Controller 16-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 135122-DRV11873PWPR
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.5A
Voltage - Load: 0 V to 17 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: DRV11873
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5 V to 16 V
Alternative Parts (Cross-Reference): TB67B008FNG; TB67B008FTG; TB67B001FTG,EL; TB67B001FTG;
Introduction Date: November 21, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Motor Drive & Control
Motor Driver Power MOSFET PWM 16-HTSSOP
Motor Driver Power MOSFET PWM 16-HTSSOP
Motor Driver Power MOSFET PWM 16-HTSSOP
Sensorless Motor Driver 16-Pin HTSSOP EP T/R Product overview: DRV11873PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV11873PWPR can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET PWM 16-HTSSOP
IC MOTOR DRIVER 5V-16V 16HTSSOP
IC, MOTOR DRIV, 3 PHASE, 1.5A, HTSSOP-16; Motor Type:Three Phase DC Brushless; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:16Pins; Supply Voltage Min:5V; Supply Voltage RoHS Compliant: Yes
IC MOTOR DRIVER 5V-16V 16HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV11873PWPR | 135122-DRV11873PWPR | 296-35715-6-ND | 744-DRV11873PWPR | DRV11873PWPR | DRV11873PWPR | 29AH4042 | DRV11873PWPR |
| Product Name | DRV11873 12-V, 3-Phase Sensorless BLDC Motor Controller | PMIC - PMIC - Motor Drivers, Controllers - DRV11873PWPR | Motor Drivers, Controllers | HTSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Ic, Motor Driv, 3 Phase, 1.5A, Htssop-16; Motor Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| DC Input | 5 to 16 volts | 5 to 16 volts | 5 to 16 volts | 16 volts | 5 to ? volts | |||
| Peak Current | 2 amps | 1.5 amps | ||||||
| AC Input | 5 to 16 volts | 5 to 16 volts | 5 to ? volts |