Texas Instruments Automotive Motor Driver IC DRV3220QPHPRQ1

Description
Automotive 12-V battery 3-phase gate driver with enhanced protection 48-HTQFP -40 to 125 Product overview: DRV3220QPHPRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV3220QPHPRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 12-V battery 3-phase gate driver with enhanced protection 48-HTQFP -40 to 125 Product overview: DRV3220QPHPRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV3220QPHPRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Motor Driver IC
744-DRV3220QPHPRQ1
Automotive Motor Driver IC 744-DRV3220QPHPRQ1
Automotive 12-V battery 3-phase gate driver with enhanced protection 48-HTQFP -40 to 125 Product overview: DRV3220QPHPRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV3220QPHPRQ1 can be used for catalog matching and distributor lookup.

Automotive 12-V battery 3-phase gate driver with enhanced protection 48-HTQFP -40 to 125 Product overview: DRV3220QPHPRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV3220QPHPRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1341423-DRV3220QPHPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
1341423-DRV3220QPHPRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 1341423-DRV3220QPHPRQ1
Win Source Part Number: 1341423-DRV3220QPHPR Q1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Series: Automotive, AEC-Q100, Functional Safety (FuSa) Package: Tape & Reel Applications: General Purpose Standard Package: 1,000 Technology: Power MOSFET Current - Output: 1A Function: Driver Interface: PWM Output Configuration: Half Bridge (3) Voltage - Load: 5.15V ~ 5.45V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushless DC (BLDC) Voltage - Supply: 4.75V ~ 60V Mounting Type: Surface Mount Package / Case: 48-PowerTQFP Supplier Device Package: 48-HTQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: DRV3220

Win Source Part Number: 1341423-DRV3220QPHPRQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000
Technology: Power MOSFET
Current - Output: 1A
Function: Driver
Interface: PWM
Output Configuration: Half Bridge (3)
Voltage - Load: 5.15V ~ 5.45V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 4.75V ~ 60V
Mounting Type: Surface Mount
Package / Case: 48-PowerTQFP
Supplier Device Package: 48-HTQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DRV3220

Buy Now Datasheet
Motor Drivers, Controllers - DRV3220QPHPRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV3220QPHPRQ1
Motor Drivers, Controllers DRV3220QPHPRQ1
Bipolar Motor Driver Power MOSFET PWM 48-HTQFP (7x7)

Bipolar Motor Driver Power MOSFET PWM 48-HTQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV3220QPHPRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV3220QPHPRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV3220QPHPRQ1
IC MOTOR DRIVER 48HTQFP

IC MOTOR DRIVER 48HTQFP

Supplier's Site
PMIC - Motor Drivers, Controllers - DRV3220QPHPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV3220QPHPRQ1
PMIC - Motor Drivers, Controllers DRV3220QPHPRQ1
IC MOTOR DRIVER 48HTQFP

IC MOTOR DRIVER 48HTQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-DRV3220QPHPRQ1 1341423-DRV3220QPHPRQ1 DRV3220QPHPRQ1 DRV3220QPHPRQ1 DRV3220QPHPRQ1
Product Name Automotive Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
AC Input 5 to 60 volts
DC Input 5 to 60 volts
Continuous Current 1 amps
Unlock Full Specs
to access all available technical data