Texas Instruments DRV8833 2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) DRV8833PWR

Description
2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV8833 2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8833PWR - Texas Instruments
Dallas, TX, United States
DRV8833 2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl)
DRV8833PWR
DRV8833 2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) DRV8833PWR
2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 16-TSSOP -40 to 85

2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 16-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833PWR - 145167-DRV8833PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833PWR
145167-DRV8833PWR
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833PWR 145167-DRV8833PWR
Manufacturer: Texas Instruments Win Source Part Number: 145167-DRV8833PWR Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Solenoids, Stepper Motors Mounting: SMD (SMT) Technology: NMOS Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 2.7 V to 10.8 V Rds On (Typ): 160 mOhm LS, 200 mOhm HS Load Type: Inductive Current - Peak Output: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-TSSOP Supply Voltage - Operating: 2.7 V to 10.8 V Channel Output Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145167-DRV8833PWR
Packaging: Reel - TR
Features: Status Flag
Applications: DC Motors, General Purpose, Solenoids, Stepper Motors
Mounting: SMD (SMT)
Technology: NMOS
Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO
Voltage - Load: 2.7 V to 10.8 V
Rds On (Typ): 160 mOhm LS, 200 mOhm HS
Load Type: Inductive
Current - Peak Output: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.7 V to 10.8 V
Channel Output Current: 1.5A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual H-Bridge TSSOP Motor Driver IC
744-DRV8833PWR
Dual H-Bridge TSSOP Motor Driver IC 744-DRV8833PWR
10.8-V, 2-A dual H-bridge motor driver with current regulation 16-TSSOP -40 to 85 Product overview: DRV8833PWR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8833PWR can be used for catalog matching and distributor lookup.

10.8-V, 2-A dual H-bridge motor driver with current regulation 16-TSSOP -40 to 85 Product overview: DRV8833PWR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8833PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - 296-40080-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-40080-2-ND
Motor Drivers, Controllers 296-40080-2-ND
Bipolar Motor Driver NMOS PWM 16-TSSOP

Bipolar Motor Driver NMOS PWM 16-TSSOP

Buy Now Datasheet
Motor Drivers, Controllers - 296-40080-6-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-40080-6-ND
Motor Drivers, Controllers 296-40080-6-ND
Bipolar Motor Driver NMOS PWM 16-TSSOP

Bipolar Motor Driver NMOS PWM 16-TSSOP

Buy Now Datasheet
Motor Drivers, Controllers - 296-40080-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-40080-1-ND
Motor Drivers, Controllers 296-40080-1-ND
Bipolar Motor Driver NMOS PWM 16-TSSOP

Bipolar Motor Driver NMOS PWM 16-TSSOP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - DRV8833PWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8833PWR
PMIC - Motor Drivers, Controllers DRV8833PWR
IC MOTOR DRIVER PAR 16-TSSOP

IC MOTOR DRIVER PAR 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8833PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8833PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8833PWR
IC MOTOR DRIVER PAR 16-TSSOP

IC MOTOR DRIVER PAR 16-TSSOP

Supplier's Site
Motor Drivers, Controllers - DRV8833PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8833PWR
Motor Drivers, Controllers DRV8833PWR
Bipolar Motor Driver NMOS PWM 16-TSSOP

Bipolar Motor Driver NMOS PWM 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Stepper Motor Drives DC Motor Drives DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number DRV8833PWR 145167-DRV8833PWR 744-DRV8833PWR 296-40080-2-ND DRV8833PWR DRV8833PWR DRV8833PWR
Product Name DRV8833 2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833PWR Dual H-Bridge TSSOP Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Configuration PCB Mount PCB Mount; "16-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 3 to 11 volts 3 to 11 volts 3 to 11 volts
Peak Current 2 amps 1.5 amps
AC Input 3 to 11 volts 3 to 11 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV8301-Q1 Automotive 3-Phase BLDC Pre-Driver w/ Dual Current Sense Amps and Buck Converter - DRV8301QDCARQ1 - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Input 6 to 60 volts
View Details
7 suppliers
DRV8848 2A Dual H-Bridge Motor Driver (PWM Control) - DRV8848PWP - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
DRV8825 2.5A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) - DRV8825PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
6 suppliers