DRIVER Product overview: DRV3245AEPHPRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV3245AEPHPRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1342196-DRV3245AEPHP
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive
Standard Package: 1,000
Technology: NMOS
Current - Output: 1A
Function: Driver
Interface: PWM, SPI
Output Configuration: Half Bridge (3)
Voltage - Load: 4.5V ~ 45V
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 4.5V ~ 45V
Mounting Type: Surface Mount
Package / Case: 48-PowerTQFP
Supplier Device Package: 48-HTQFP (7x7)
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DRV3245
DRIVER
Multiphase Motor Driver NMOS PWM, SPI 48-HTQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV3245AEPHPRQ1 | 1342196-DRV3245AEPHPRQ1 | DRV3245AEPHPRQ1 | DRV3245AEPHPRQ1 | DRV3245AEPHPRQ1 |
| Product Name | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | PWM, SPI | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 45 volts | 4 to 45 volts | |||
| AC Input | 4 to 45 volts |