Texas Instruments DRV8332 13A Three Phase Brushless DC Motor Driver with Inrush Protection (PWM Ctrl) DRV8332DKDR

Description
13A Three Phase Brushless DC Motor Driver with Inrush Protection (PWM Ctrl) 36-HSSOP -40 to 85
Request a Quote Datasheet
Description
13A Three Phase Brushless DC Motor Driver with Inrush Protection (PWM Ctrl) 36-HSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV8332 13A Three Phase Brushless DC Motor Driver with Inrush Protection (PWM Ctrl) - DRV8332DKDR - Texas Instruments
Dallas, TX, United States
DRV8332 13A Three Phase Brushless DC Motor Driver with Inrush Protection (PWM Ctrl)
DRV8332DKDR
DRV8332 13A Three Phase Brushless DC Motor Driver with Inrush Protection (PWM Ctrl) DRV8332DKDR
13A Three Phase Brushless DC Motor Driver with Inrush Protection (PWM Ctrl) 36-HSSOP -40 to 85

13A Three Phase Brushless DC Motor Driver with Inrush Protection (PWM Ctrl) 36-HSSOP -40 to 85

Buy Now Datasheet
13A 70V Motor Driver IC - 746-DRV8332DKDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13A 70V Motor Driver IC
746-DRV8332DKDR
13A 70V Motor Driver IC 746-DRV8332DKDR
3-Phase Motor Driver IC, 13A, 70V, PWM, HSSOP, -40-85C Product overview: DRV8332DKDR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 70V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13A, 70V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-DRV8332DKDR can be used for catalog matching and distributor lookup.

3-Phase Motor Driver IC, 13A, 70V, PWM, HSSOP, -40-85C Product overview: DRV8332DKDR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 70V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13A, 70V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-DRV8332DKDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Driver, 3-Ph Bldc, 8A, Hssop-36; Motor Type Texas Instruments - 28AH2488 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, 3-Ph Bldc, 8A, Hssop-36; Motor Type Texas Instruments
28AH2488
Motor Driver, 3-Ph Bldc, 8A, Hssop-36; Motor Type Texas Instruments 28AH2488
MOTOR DRIVER, 3-PH BLDC, 8A, HSSOP-36; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:8A; Output Voltage:52.5V; Driver Case Style:HSSOP; No. of Pins:36Pins; Supply Voltage Min:10.8V; Supply Voltage RoHS Compliant: Yes

MOTOR DRIVER, 3-PH BLDC, 8A, HSSOP-36; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:8A; Output Voltage:52.5V; Driver Case Style:HSSOP; No. of Pins:36Pins; Supply Voltage Min:10.8V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category DC Motor Drives DC Motor Drives Motor Controllers
Product Number DRV8332DKDR 746-DRV8332DKDR 28AH2488
Product Name DRV8332 13A Three Phase Brushless DC Motor Driver with Inrush Protection (PWM Ctrl) 13A 70V Motor Driver IC Motor Driver, 3-Ph Bldc, 8A, Hssop-36; Motor Type Texas Instruments
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
DC Input 0 to 52 volts 13 volts 11 to ? volts
Peak Current 13 amps
Unlock Full Specs
to access all available technical data

Similar Products

DRV8830 1A Low Voltage Brushed DC Motor Driver with Speed Regulation (I2C Ctrl) - DRV8830DGQR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 3 to 7 volts
View Details
8 suppliers
DRV8301 3-Phase Brushless Motor Pre-Driver with Dual Current Sense Amps and Buck Converter (PWM Ctrl w/ SPI) - DRV8301DCAR - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 suppliers
DRV8840 5A Brushed DC Motor Driver with Inrush Protection  (PH/EN Ctrl) - DRV8840PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
8 suppliers
DRV8301-Q1 Automotive 3-Phase BLDC Pre-Driver w/ Dual Current Sense Amps and Buck Converter - DRV8301QDCARQ1 - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Input 6 to 60 volts
View Details
7 suppliers