Texas Instruments DRV8833C 1A Low Voltage Stepper or Single/Dual Brushed DC Motor Driver (PWM Ctrl) DRV8833CPWP

Description
1A Low Voltage Stepper or Single/Dual Brushed DC Motor Driver (PWM Ctrl) 16-HTSSOP -40 to 85
Request a Quote Datasheet
Description
1A Low Voltage Stepper or Single/Dual Brushed DC Motor Driver (PWM Ctrl) 16-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV8833C 1A Low Voltage Stepper or Single/Dual Brushed DC Motor Driver (PWM Ctrl) - DRV8833CPWP - Texas Instruments
Dallas, TX, United States
DRV8833C 1A Low Voltage Stepper or Single/Dual Brushed DC Motor Driver (PWM Ctrl)
DRV8833CPWP
DRV8833C 1A Low Voltage Stepper or Single/Dual Brushed DC Motor Driver (PWM Ctrl) DRV8833CPWP
1A Low Voltage Stepper or Single/Dual Brushed DC Motor Driver (PWM Ctrl) 16-HTSSOP -40 to 85

1A Low Voltage Stepper or Single/Dual Brushed DC Motor Driver (PWM Ctrl) 16-HTSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - DRV8833CPWP - 869312-DRV8833CPWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV8833CPWP
869312-DRV8833CPWP
PMIC - PMIC - Motor Drivers, Controllers - DRV8833CPWP 869312-DRV8833CPWP
Manufacturer: Texas Instruments Win Source Part Number: 869312-DRV8833CPWP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP Package: 16-PowerTSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: DRV8833 Categories: Integrated Circuits (ICs) Case / Package: 16-HTSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 869312-DRV8833CPWP
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP
Package: 16-PowerTSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: DRV8833
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Dual H-Bridge HTSSOP Motor Driver IC
744-DRV8833CPWP
Dual H-Bridge HTSSOP Motor Driver IC 744-DRV8833CPWP
10.8-V, 1-A dual H-bridge motor driver with current regulation 16-HTSSOP -40 to 85 Product overview: DRV8833CPWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8833CPWP can be used for catalog matching and distributor lookup.

10.8-V, 1-A dual H-bridge motor driver with current regulation 16-HTSSOP -40 to 85 Product overview: DRV8833CPWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8833CPWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - DRV8833CPWP-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
DRV8833CPWP-ND
Motor Drivers, Controllers DRV8833CPWP-ND
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP

Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - DRV8833CPWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8833CPWP
PMIC - Motor Drivers, Controllers DRV8833CPWP
DUAL H-BRIDGE MOTOR DRIVER

DUAL H-BRIDGE MOTOR DRIVER

Supplier's Site Datasheet
Motor Drivers, Controllers - DRV8833CPWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8833CPWP
Motor Drivers, Controllers DRV8833CPWP
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP

Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8833CPWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8833CPWP
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8833CPWP
DUAL H-BRIDGE MOTOR DRIVER

DUAL H-BRIDGE MOTOR DRIVER

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number DRV8833CPWP 869312-DRV8833CPWP 744-DRV8833CPWP DRV8833CPWP-ND DRV8833CPWP DRV8833CPWP DRV8833CPWP
Product Name DRV8833C 1A Low Voltage Stepper or Single/Dual Brushed DC Motor Driver (PWM Ctrl) PMIC - PMIC - Motor Drivers, Controllers - DRV8833CPWP Dual H-Bridge HTSSOP Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Product Pulse Width Modulation Drive
Configuration PCB Mount PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 3 to 11 volts 3 to 11 volts
Peak Current 1 amps 0.7000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DRV8805 2.0A Unipolar Stepper Motor Driver with On-Chip Indexer (Step/Dir Ctrl) - DRV8805DW - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 60 volts
View Details
6 suppliers
DRV8801 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) - DRV8801PWPR - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
DRV8823 1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) - DRV8823DCA - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 32 volts
View Details
6 suppliers
DRV10963 5-V, 3-Phase Sensorless BLDC Motor Driver - DRV10963DSNR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 2 to 6 volts
View Details
7 suppliers