1A Low Voltage Brushed DC Motor Driver with Voltage Regulation (IN1/IN2 Ctrl) 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1034167-DRV8832DRCT
Packaging: Reel - TR
Applications: Battery Powered
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1A
Voltage - Load: 2.75 V to 6.8 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-VSON (3x3)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.75 V to 6.8 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver Power MOSFET Parallel 10-VSON (3x3)
Bipolar Motor Driver Power MOSFET Parallel 10-VSON (3x3)
Brushed DC Motor Driver 10-Pin VSON EP T/R Product overview: DRV8832DRCT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8832DRCT can be used for catalog matching and distributor lookup.
IC MTRDRV BIPLR 2.75-6.8V 10VSON
Brushed DC Motor Driver 10-Pin VSON EP T/R
Bipolar Motor Driver Power MOSFET Parallel 10-VSON (3x3)
IC MTRDRV BIPLR 2.75-6.8V 10VSON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | DRV8832DRCT | 1034167-DRV8832DRCT | 296-34962-1-ND | 744-DRV8832DRCT | DRV8832DRCT | 815-DRV8832DRCT | DRV8832DRCT | DRV8832DRCT |
| Product Name | DRV8832 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation (IN1/IN2 Ctrl) | PMIC - PMIC - Motor Drivers, Controllers - DRV8832DRCT | Motor Drivers, Controllers | Motor Driver IC | PMIC - Motor Drivers, Controllers | Brushed DC Motor Driver 10-Pin VSON EP T/R | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; 10-VFDFN Exposed Pad | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 3 to 7 volts | 3 to 7 volts | 3 to 7 volts | 7 volts | 3 volts | |||
| Peak Current | 1 amps | 1 amps | ||||||
| AC Input | 3 to 7 volts | 3 to 7 volts |