The DRV3202QPFPQ1 is a 3-phase brushless motor driver designed for applications such as oil and water pumps. It features high-side and low-side pre-driver capabilities for N-channel MOSFETs, eliminating the need for a bootstrap capacitor due to its integrated charge pump. The device supports pulse width modulation (PWM) frequencies up to 20 kHz and includes fault diagnostics for undervoltage, overvoltage, overcurrent, overtemperature, and power bridge faults. Motor current can be monitored using an integrated current sense amplifier, and the device allows for phase monitoring through sample and hold amplifiers. Communication with external microcontrollers is facilitated via SPI and CAN interfaces. The DRV3202QPFPQ1 is housed in an 80-pin HTQFP package and operates within a temperature range of -40 to 125 degrees Celsius. However, it is noted as not recommended for new designs.
3 Phase Brushless Motor Driver 80-HTQFP -40 to 125
Motor Driver NMOS SPI 80-HTQFP (12x12)
IC MOTOR DRIVER 5.3V-18V 80HTQFP
IC MOTOR DRIVER 5.3V-18V 80HTQFP
Motor Driver NMOS SPI 80-HTQFP (12x12)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV3202QPFPQ1 | 296-40036-2-ND | DRV3202QPFPQ1 | DRV3202QPFPQ1 | DRV3202QPFPQ1 |
| Product Name | DRV3202-Q1 3 Phase Brushless Motor Driver | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; 80-TQFP Exposed Pad | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| DC Input | 5 to 26 volts | 5 to 18 volts |