Texas Instruments DRV8801A-Q1 Automotive 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) DRV8801AQRMJRQ1

Description
Automotive 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) 16-WQFN -40 to 125
Request a Quote Datasheet
Description
Automotive 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) 16-WQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV8801A-Q1 Automotive 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) - DRV8801AQRMJRQ1 - Texas Instruments
Dallas, TX, United States
DRV8801A-Q1 Automotive 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl)
DRV8801AQRMJRQ1
DRV8801A-Q1 Automotive 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) DRV8801AQRMJRQ1
Automotive 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) 16-WQFN -40 to 125

Automotive 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) 16-WQFN -40 to 125

Buy Now Datasheet
Automotive H-Bridge 36V 2.8A Motor Driver IC - 744-DRV8801AQRMJRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive H-Bridge 36V 2.8A Motor Driver IC
744-DRV8801AQRMJRQ1
Automotive H-Bridge 36V 2.8A Motor Driver IC 744-DRV8801AQRMJRQ1
AEC-Q100 36V 2.8A H-Bridge Motor Driver, 16-WQFN Product overview: DRV8801AQRMJRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge, 36V, 2.8A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, 36V, 2.8A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8801AQRMJRQ1 can be used for catalog matching and distributor lookup.

AEC-Q100 36V 2.8A H-Bridge Motor Driver, 16-WQFN Product overview: DRV8801AQRMJRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge, 36V, 2.8A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, 36V, 2.8A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8801AQRMJRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - 296-40074-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-40074-1-ND
Motor Drivers, Controllers 296-40074-1-ND
Bipolar Motor Driver DMOS Parallel 16-WQFN (4x4)

Bipolar Motor Driver DMOS Parallel 16-WQFN (4x4)

Buy Now Datasheet
Motor Drivers, Controllers - 296-40074-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-40074-2-ND
Motor Drivers, Controllers 296-40074-2-ND
Bipolar Motor Driver DMOS Parallel 16-WQFN (4x4)

Bipolar Motor Driver DMOS Parallel 16-WQFN (4x4)

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - DRV8801AQRMJRQ1 - 801911-DRV8801AQRMJRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV8801AQRMJRQ1
801911-DRV8801AQRMJRQ1
PMIC - PMIC - Motor Drivers, Controllers - DRV8801AQRMJRQ1 801911-DRV8801AQRMJRQ1
Manufacturer: Texas Instruments Win Source Part Number: 801911-DRV8801AQRMJR Q1 Packaging: Reel Mounting Style: Surface Mount, Wettable Flank Applications: Use For General Technology: DMOS Current - Output: 2.8A Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (2) Voltage - Load: 6.5V ~ 36V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Supplier Device Package: 16-WQFN (4x4) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-WQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 6.5V ~ 36V Part Number Series: DRV8801

Manufacturer: Texas Instruments
Win Source Part Number: 801911-DRV8801AQRMJRQ1
Packaging: Reel
Mounting Style: Surface Mount, Wettable Flank
Applications: Use For General
Technology: DMOS
Current - Output: 2.8A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 6.5V ~ 36V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Supplier Device Package: 16-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 16-WQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 6.5V ~ 36V
Part Number Series: DRV8801

Buy Now
Motor Driver, Full Bridge, 2.8A, Wqfn-16; Motor Type Texas Instruments - 28AH2495 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Full Bridge, 2.8A, Wqfn-16; Motor Type Texas Instruments
28AH2495
Motor Driver, Full Bridge, 2.8A, Wqfn-16; Motor Type Texas Instruments 28AH2495
MOTOR DRIVER, FULL BRIDGE, 2.8A, WQFN-16; Motor Type:Full Bridge; No. of Outputs:1Outputs; Output Current:2.8A; Output Voltage:-; Driver Case Style:WQFN; No. of Pins:16Pins; Supply Voltage Min:6.5V; Supply Voltage Max:36V; Operating RoHS Compliant: Yes

MOTOR DRIVER, FULL BRIDGE, 2.8A, WQFN-16; Motor Type:Full Bridge; No. of Outputs:1Outputs; Output Current:2.8A; Output Voltage:-; Driver Case Style:WQFN; No. of Pins:16Pins; Supply Voltage Min:6.5V; Supply Voltage Max:36V; Operating RoHS Compliant: Yes

Supplier's Site
Motor Drivers, Controllers - DRV8801AQRMJRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8801AQRMJRQ1
Motor Drivers, Controllers DRV8801AQRMJRQ1
Bipolar Motor Driver DMOS Parallel 16-WQFN (4x4)

Bipolar Motor Driver DMOS Parallel 16-WQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8801AQRMJRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8801AQRMJRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8801AQRMJRQ1
IC MTR DRV BIPOLAR 6.5-36V 16QFN

IC MTR DRV BIPOLAR 6.5-36V 16QFN

Supplier's Site
PMIC - Motor Drivers, Controllers - DRV8801AQRMJRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8801AQRMJRQ1
PMIC - Motor Drivers, Controllers DRV8801AQRMJRQ1
IC MTR DRV BIPOLAR 6.5-36V 16QFN

IC MTR DRV BIPOLAR 6.5-36V 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category DC Motor Drives DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number DRV8801AQRMJRQ1 744-DRV8801AQRMJRQ1 296-40074-1-ND 801911-DRV8801AQRMJRQ1 28AH2495 DRV8801AQRMJRQ1 DRV8801AQRMJRQ1 DRV8801AQRMJRQ1
Product Name DRV8801A-Q1 Automotive 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) Automotive H-Bridge 36V 2.8A Motor Driver IC Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - DRV8801AQRMJRQ1 Motor Driver, Full Bridge, 2.8A, Wqfn-16; Motor Type Texas Instruments Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Product Pulse Width Modulation Drive
Configuration PCB Mount 16-WQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 6 to 36 volts 6 to 36 volts 6 to 36 volts 6 to 36 volts
Peak Current 2.8 amps 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

DRV8834 2.2A Low Voltage Stepper w/ 32-step Indexer or Dual Brushed DC Motor Driver (Indexer or PH/EN Ctrl) - DRV8834PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 2 to 11 volts
View Details
9 suppliers
DRV8801 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) - DRV8801PWP - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
Motor Drivers, Controllers - DRV10963JSDSNR - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication PWM
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DRV8818 2.5A Bipolar Stepper Motor Driver with On-Chip 1/8 Microstepping Indexer (Step/Dir Ctrl) - DRV8818PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 35 volts
View Details
8 suppliers