Texas Instruments DRV8332 13A Three Phase Brushless DC Motor Driver with Inrush Protection (PWM Ctrl) DRV8332DKD

Description
13A Three Phase Brushless DC Motor Driver with Inrush Protection (PWM Ctrl) 36-HSSOP -40 to 85
Request a Quote Datasheet
Description
13A Three Phase Brushless DC Motor Driver with Inrush Protection (PWM Ctrl) 36-HSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV8332 13A Three Phase Brushless DC Motor Driver with Inrush Protection (PWM Ctrl) - DRV8332DKD - Texas Instruments
Dallas, TX, United States
DRV8332 13A Three Phase Brushless DC Motor Driver with Inrush Protection (PWM Ctrl)
DRV8332DKD
DRV8332 13A Three Phase Brushless DC Motor Driver with Inrush Protection (PWM Ctrl) DRV8332DKD
13A Three Phase Brushless DC Motor Driver with Inrush Protection (PWM Ctrl) 36-HSSOP -40 to 85

13A Three Phase Brushless DC Motor Driver with Inrush Protection (PWM Ctrl) 36-HSSOP -40 to 85

Buy Now Datasheet
13A 12V Motor Driver IC - 746-DRV8332DKD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13A 12V Motor Driver IC
746-DRV8332DKD
13A 12V Motor Driver IC 746-DRV8332DKD
3-Phase BLDC Motor Driver, 13A, 12V, HSSOP, PWM Product overview: DRV8332DKD from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 12V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13A, 12V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-DRV8332DKD can be used for catalog matching and distributor lookup.

3-Phase BLDC Motor Driver, 13A, 12V, HSSOP, PWM Product overview: DRV8332DKD from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 12V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13A, 12V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-DRV8332DKD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Motor Driver, Pwm, 3Ph, 36Hssop; Motor Type Texas Instruments - 28AH2487 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Motor Driver, Pwm, 3Ph, 36Hssop; Motor Type Texas Instruments
28AH2487
Ic, Motor Driver, Pwm, 3Ph, 36Hssop; Motor Type Texas Instruments 28AH2487
IC, MOTOR DRIVER, PWM, 3PH, 36HSSOP; Motor Type:PWM; No. of Outputs:3Outputs; Output Current:8A; Output Voltage:-; Driver Case Style:HSSOP; No. of Pins:36Pins; Supply Voltage Min:0V; Supply Voltage Max:52.5V; Operating Temperature RoHS Compliant: Yes

IC, MOTOR DRIVER, PWM, 3PH, 36HSSOP; Motor Type:PWM; No. of Outputs:3Outputs; Output Current:8A; Output Voltage:-; Driver Case Style:HSSOP; No. of Pins:36Pins; Supply Voltage Min:0V; Supply Voltage Max:52.5V; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category DC Motor Drives DC Motor Drives Motor Controllers
Product Number DRV8332DKD 746-DRV8332DKD 28AH2487
Product Name DRV8332 13A Three Phase Brushless DC Motor Driver with Inrush Protection (PWM Ctrl) 13A 12V Motor Driver IC Ic, Motor Driver, Pwm, 3Ph, 36Hssop; Motor Type Texas Instruments
Product Pulse Width Modulation Drive Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
DC Input 0 to 52 volts 13 volts 0 to 52 volts
Peak Current 13 amps
Unlock Full Specs
to access all available technical data

Similar Products

DRV8833C 1A Low Voltage Stepper or Single/Dual Brushed DC Motor Driver (PWM Ctrl) - DRV8833CPWP - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
DRV8842 5A Brushed DC or Half-Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8842PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
8 suppliers
DRV8402 Dual Full Bridge PWM Motor Driver - DRV8402DKD - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
View Details
8 suppliers