3Phase Brushless Motor Driver 48-HTQFP -40 to 125
3Phase Brushless Motor Driver 48-HTQFP -40 to 125 Product overview: DRV3210QPHPRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV3210QPHPRQ1 can be used for catalog matching and distributor lookup.
Motor Driver SPI 48-HTQFP (7x7)
Win Source Part Number: 1342194-DRV3210QPHPR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive
Standard Package: 1,000
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 5.3V ~ 28.5V
Mounting Type: Surface Mount
Package / Case: 48-PowerTQFP
Supplier Device Package: 48-HTQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DRV3210
Product Status: Obsolete
Motor Driver SPI 48-HTQFP (7x7)
IC MTR DRIVER 5.3V-28.5V 48HTQFP
IC MTR DRIVER 5.3V-28.5V 48HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV3210QPHPRQ1 | 744-DRV3210QPHPRQ1 | DRV3210QPHPRQ1-ND | 1342194-DRV3210QPHPRQ1 | DRV3210QPHPRQ1 | DRV3210QPHPRQ1 | DRV3210QPHPRQ1 |
| Product Name | DRV3210-Q1 3Phase Brushless Motor Driver | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; 48-PowerTQFP | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| DC Input | 5 to 26 volts | 5 to 28 volts | 5 to 28 volts | ||||
| PC-Based Bus | SPI |