1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) 48-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 081132-DRV8823DCAR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.5A
Voltage - Load: 8 V to 32 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 48-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 32 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver Power MOSFET Serial 48-HTSSOP
Bipolar Motor Driver Power MOSFET Serial 48-HTSSOP
Bipolar Motor Driver Power MOSFET Serial 48-HTSSOP
48-Pin HTSSOP EP Motor Driver, 8-32V, Surface Mount Product overview: DRV8823DCAR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, 32V, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8823DCAR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Serial 48-HTSSOP
IC MOTOR DRIVER SER 48HTSSOP
IC MTR DRV BIPOLR 8-32V 48HTSSOP
IC MTR DRV BIPOLR 8-32V 48HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | DRV8823DCAR | 081132-DRV8823DCAR | 296-DRV8823DCARTR-ND | 744-DRV8823DCAR | DRV8823DCAR | 815-DRV8823DCAR | DRV8823DCAR | DRV8823DCAR |
| Product Name | DRV8823 1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) | PMIC - PMIC - Motor Drivers, Controllers - DRV8823DCAR | Motor Drivers, Controllers | SMD 32V HTSSOP Motor Driver IC | Motor Drivers, Controllers | IC MOTOR DRIVER SER 48HTSSOP | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "48-PowerTFSOP (0.240"", 6.10mm Width)" | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 32 volts | 8 to 32 volts | 8 to 32 volts | 8 volts | ||||
| Peak Current | 1.5 amps | 1.5 amps | ||||||
| AC Input | 8 to 32 volts | 8 to 32 volts |