Texas Instruments DRV8823 1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) DRV8823DCA

Description
1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) 48-HTSSOP -40 to 85
Request a Quote Datasheet
Description
1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) 48-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV8823 1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) - DRV8823DCA - Texas Instruments
Dallas, TX, United States
DRV8823 1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl)
DRV8823DCA
DRV8823 1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) DRV8823DCA
1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) 48-HTSSOP -40 to 85

1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) 48-HTSSOP -40 to 85

Buy Now Datasheet
Motor Drivers, Controllers - 296-25353-5-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-25353-5-ND
Motor Drivers, Controllers 296-25353-5-ND
Bipolar Motor Driver Power MOSFET Serial 48-HTSSOP

Bipolar Motor Driver Power MOSFET Serial 48-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - DRV8823DCA - 1168595-DRV8823DCA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV8823DCA
1168595-DRV8823DCA
PMIC - PMIC - Motor Drivers, Controllers - DRV8823DCA 1168595-DRV8823DCA
Manufacturer: Texas Instruments Win Source Part Number: 1168595-DRV8823DCA Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad Applications: General Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 8 V ~ 32 V Function: Driver - Fully Integrated, Control and Power Stage Interface: Serial Output Configuration: Half Bridge (8) Output Current: 1.5A Voltage - Load: 8 V ~ 32 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Family Name: DRV8823 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-HTSSOP Alternative Parts (Cross-Reference): NJM#3545TA2; BD63823EFV-E2; BD63823EFV; Introduction Date: September 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1168595-DRV8823DCA
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Applications: General
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 8 V ~ 32 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Serial
Output Configuration: Half Bridge (8)
Output Current: 1.5A
Voltage - Load: 8 V ~ 32 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: DRV8823
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-HTSSOP
Alternative Parts (Cross-Reference): NJM#3545TA2; BD63823EFV-E2; BD63823EFV;
Introduction Date: September 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Drivers, Controllers - DRV8823DCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8823DCA
Motor Drivers, Controllers DRV8823DCA
Bipolar Motor Driver Power MOSFET Serial 48-HTSSOP

Bipolar Motor Driver Power MOSFET Serial 48-HTSSOP

Buy Now
Motor Driver, H-Bridge, Htssop-48; Motor Type Texas Instruments - 26AJ5718 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, H-Bridge, Htssop-48; Motor Type Texas Instruments
26AJ5718
Motor Driver, H-Bridge, Htssop-48; Motor Type Texas Instruments 26AJ5718
MOTOR DRIVER, H-BRIDGE, HTSSOP-48; Motor Type:H-Bridge; No. of Outputs:4Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:48Pins; Supply Voltage Min:8V; Supply Voltage Max:32V; Operating Temperature RoHS Compliant: Yes

MOTOR DRIVER, H-BRIDGE, HTSSOP-48; Motor Type:H-Bridge; No. of Outputs:4Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:48Pins; Supply Voltage Min:8V; Supply Voltage Max:32V; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8823DCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8823DCA
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8823DCA
IC MTR DRV BIPOLR 8-32V 48HTSSOP

IC MTR DRV BIPOLR 8-32V 48HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Stepper Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number DRV8823DCA 296-25353-5-ND 1168595-DRV8823DCA DRV8823DCA 26AJ5718 DRV8823DCA
Product Name DRV8823 1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - DRV8823DCA Motor Drivers, Controllers Motor Driver, H-Bridge, Htssop-48; Motor Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Configuration PCB Mount PCB Mount; "48-PowerTFSOP (0.240"", 6.10mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 8 to 32 volts 8 to 32 volts 8 to 32 volts 8 to 32 volts
Peak Current 1.5 amps
Motor / System DC Brushed DC Brushed; Brushed DC H-Bridge
Unlock Full Specs
to access all available technical data

Similar Products

DRV8860 Octal Low-Side Driver with Serial Interface - DRV8860PWR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 38 volts
View Details
7 suppliers
DRV8412 6A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8412DDWR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 0 to 52 volts
View Details
3 suppliers
DRV8841 2.5A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8841PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
8 suppliers
DRV8711 Stepper Motor Pre-Driver with On-Chip 1/256 Micro-Stepping Indexer and Stall Detect - DRV8711DCP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 52 volts
View Details
7 suppliers