1A Low Voltage Brushed DC Motor Driver with Voltage Regulation (IN1/IN2 Ctrl) 10-VSON -40 to 85
6.8-V, 1-A H-bridge motor driver with voltage regulation 10-VSON -40 to 85 Product overview: DRV8832DRCR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8832DRCR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 813421-DRV8832DRCR
Packaging: Reel
Mounting Style: SMD
Applications: Battery Powered
Technology: Power MOSFET
Current - Output: 1A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 2.75V ~ 6.8V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.75V ~ 6.8V
Part Number Series: DRV8832
Bipolar Motor Driver Power MOSFET Parallel 10-VSON (3x3)
Bipolar Motor Driver Power MOSFET Parallel 10-VSON (3x3)
Bipolar Motor Driver Power MOSFET Parallel 10-VSON (3x3)
IC MTRDRV BIPLR 2.75-6.8V 10VSON
IC MTRDRV BIPLR 2.75-6.8V 10VSON
Bipolar Motor Driver Power MOSFET Parallel 10-VSON (3x3)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8832DRCR | 744-DRV8832DRCR | 813421-DRV8832DRCR | 296-36586-6-ND | DRV8832DRCR | DRV8832DRCR | DRV8832DRCR |
| Product Name | DRV8832 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation (IN1/IN2 Ctrl) | H-Bridge Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8832DRCR | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; 10-VFDFN Exposed Pad | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 3 to 7 volts | 7 volts | 3 to 7 volts | 3 to 7 volts | |||
| Peak Current | 1 amps | 1 amps | |||||
| PC-Based Bus | Parallel |