3-Phase BLDC Motor Pre-Driver with Integrated Speed Control and Commutation Logic 40-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1034146-DRV8308RHAR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-VQFN (6x6)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 8.5 V to 32 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
42-V max sensored sinusoidal control 3-phase BLDC gate driver with SPI 40-VQFN -40 to 85 Product overview: DRV8308RHAR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8308RHAR can be used for catalog matching and distributor lookup.
Motor Driver SPI 40-VQFN (6x6)
Motor Driver SPI 40-VQFN (6x6)
Motor Driver SPI 40-VQFN (6x6)
IC MOTOR DRIVER 8.5V-32V 40VQFN
IC MOTOR DRIVER 8.5V-32V 40VQFN
Motor Driver SPI 40-VQFN (6x6)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8308RHAR | 1034146-DRV8308RHAR | 744-DRV8308RHAR | 296-37834-1-ND | DRV8308RHAR | DRV8308RHAR | DRV8308RHAR |
| Product Name | DRV8308 3-Phase BLDC Motor Pre-Driver with Integrated Speed Control and Commutation Logic | PMIC - PMIC - Motor Drivers, Controllers - DRV8308RHAR | VQFN Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; 40-VFQFN Exposed Pad | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Input | 8 to 32 volts | 8 to 32 volts | 8 to 32 volts |