1A Low Voltage Brushed DC Motor Driver with Voltage Regulation (IN1/IN2 Ctrl) 10-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 014638-DRV8832DGQR
Packaging: Reel - TR
Applications: Battery Powered
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1A
Voltage - Load: 2.75 V to 6.8 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: DRV8832
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-MSOP-PowerPad
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.75 V to 6.8 V
Alternative Parts (Cross-Reference): BA6845FS; LB1935T; LB1935T-TLM-E;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Brushed DC Motor Driver 10-Pin HVSSOP EP T/R Product overview: DRV8832DGQR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8832DGQR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Parallel 10-HVSSOP
Bipolar Motor Driver Power MOSFET Parallel 10-HVSSOP
Bipolar Motor Driver Power MOSFET Parallel 10-HVSSOP
IC MTR DRV BIPLR 2.75-6.8V 10SOP
Bipolar Motor Driver Power MOSFET Parallel 10-HVSSOP
MOTOR DRIVER, H-BRIDGE, MSOP-10; Motor Type:H-Bridge; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:MSOP; No. of Pins:10Pins; Supply Voltage Min:2.75V; Supply Voltage Max:6.8V; Operating Temperature RoHS Compliant: Yes
IC MTR DRV BIPLR 2.75-6.8V 10SOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8832DGQR | 014638-DRV8832DGQR | 744-DRV8832DGQR | 296-29574-2-ND | DRV8832DGQR | DRV8832DGQR | 52AH7094 | DRV8832DGQR |
| Product Name | DRV8832 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation (IN1/IN2 Ctrl) | PMIC - PMIC - Motor Drivers, Controllers - DRV8832DGQR | Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, H-Bridge, Msop-10; Motor Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 3 to 7 volts | 3 to 7 volts | 7 volts | 3 to 7 volts | 3 to 7 volts | |||
| Peak Current | 1 amps | 1 amps | ||||||
| AC Input | 3 to 7 volts | 3 to 7 volts | 3 to 7 volts |