1.6A Bipolar Stepper Motor Driver with 4-Level Current Regulation (PH/EN Ctrl) 28-HTSSOP -40 to 85
Dual H-Bridge Motor Driver 28-Pin HTSSOP EP Tube Product overview: DRV8812PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8812PWP can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1168592-DRV8812PWP
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): L6225DTR; TLE6282GT; TLE6282GFUMA1; DRV8812PWP;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC MTR DRVR BIPLR 8.2-45V 28SSOP
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8812PWP | 744-DRV8812PWP | 296-27575-5-ND | 1168592-DRV8812PWP | DRV8812PWP | DRV8812PWP |
| Product Name | DRV8812 1.6A Bipolar Stepper Motor Driver with 4-Level Current Regulation (PH/EN Ctrl) | Dual H-Bridge HTSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8812PWP | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 45 volts | 8 to 45 volts | ||||
| Peak Current | 1.6 amps | |||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |