3-Phase Brushless Motor Pre-Driver with Dual Current Sense Amps and Buck Converter (PWM Ctrl w/ SPI) 56-HTSSOP -40 to 125
Motor Driver Power MOSFET SPI 56-HTSSOP
Motor Driver Power MOSFET SPI 56-HTSSOP
Motor Driver Power MOSFET SPI 56-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 108622-DRV8301DCAR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: DRV8301
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 56-HTSSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 6 V to 60 V
Alternative Parts (Cross-Reference): DRV8301DCA;
Introduction Date: August 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
3-Phase Brushless Motor Driver IC, 60V, 1.7A, SPI, HTSSOP Product overview: DRV8301DCAR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.7A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 60V, 1.7A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8301DCAR can be used for catalog matching and distributor lookup.
MOTOR DRIVER, 3PH, 56HTSSOP; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:2.3A; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:56Pins; Supply Voltage Min:8V; Supply Voltage Max:60V; Operating RoHS Compliant: Yes
Motor Driver Power MOSFET SPI 56-HTSSOP
IC MOTOR DRIVER 6V-60V 56HTSSOP
IC MOTOR DRIVER 6V-60V 56HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8301DCAR | 296-29433-6-ND | 108622-DRV8301DCAR | 744-DRV8301DCAR | 28AH2478 | DRV8301DCAR | DRV8301DCAR | DRV8301DCAR |
| Product Name | DRV8301 3-Phase Brushless Motor Pre-Driver with Dual Current Sense Amps and Buck Converter (PWM Ctrl w/ SPI) | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8301DCAR | 60V 1.7A HTSSOP Motor Driver IC | Motor Driver, 3Ph, 56Htssop; Motor Type Texas Instruments | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Product | Pulse Width Modulation Drive | |||||||
| Configuration | PCB Mount | PCB Mount; "56-PowerTFSOP (0.240"", 6.10mm Width)" | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| DC Input | 6 to 60 volts | 6 to 60 volts | 6 to 60 volts | 60 volts | 8 to 60 volts | |||
| Motor / System | DC Brushless | DC Brushless; Three Phase DC Brushless | DC Brushless; Brushless DC (BLDC) |