Texas Instruments DRV8829 5A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) DRV8829PWPR

Description
5A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) 28-HTSSOP -40 to 85
Request a Quote Datasheet
Description
5A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) 28-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV8829 5A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) - DRV8829PWPR - Texas Instruments
Dallas, TX, United States
DRV8829 5A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl)
DRV8829PWPR
DRV8829 5A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) DRV8829PWPR
5A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) 28-HTSSOP -40 to 85

5A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) 28-HTSSOP -40 to 85

Buy Now Datasheet
Motor Drivers, Controllers - 296-28829-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-28829-1-ND
Motor Drivers, Controllers 296-28829-1-ND
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP

Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP

Buy Now Datasheet
Motor Drivers, Controllers - 296-28829-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-28829-2-ND
Motor Drivers, Controllers 296-28829-2-ND
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP

Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP

Buy Now Datasheet
Motor Drivers, Controllers - 296-28829-6-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-28829-6-ND
Motor Drivers, Controllers 296-28829-6-ND
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP

Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP

Buy Now Datasheet
Singapore, Singapore
Stepper 3.5A 45V HTSSOP Motor Driver IC
744-DRV8829PWPR
Stepper 3.5A 45V HTSSOP Motor Driver IC 744-DRV8829PWPR
3.5A Stepper Motor Driver, 45V, HTSSOP, PH/EN Ctrl Product overview: DRV8829PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 3.5A, 45V, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 3.5A, 45V, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8829PWPR can be used for catalog matching and distributor lookup.

3.5A Stepper Motor Driver, 45V, HTSSOP, PH/EN Ctrl Product overview: DRV8829PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 3.5A, 45V, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 3.5A, 45V, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8829PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - DRV8829PWPR - 917263-DRV8829PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV8829PWPR
917263-DRV8829PWPR
PMIC - PMIC - Motor Drivers, Controllers - DRV8829PWPR 917263-DRV8829PWPR
Manufacturer: Texas Instruments Win Source Part Number: 917263-DRV8829PWPR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP Package: 28-PowerTSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DRV8829 Categories: Integrated Circuits (ICs) Case / Package: 28-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-28829-1, -DRV8829PWPR-NDR, 296-28829-6, -296-28829-1-ND, 296-28829-2

Manufacturer: Texas Instruments
Win Source Part Number: 917263-DRV8829PWPR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
Package: 28-PowerTSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV8829
Categories: Integrated Circuits (ICs)
Case / Package: 28-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-28829-1, -DRV8829PWPR-NDR, 296-28829-6, -296-28829-1-ND, 296-28829-2

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - DRV8829PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8829PWPR
PMIC - Motor Drivers, Controllers DRV8829PWPR
IC MTR DRVR BIPLR 8.2-45V 28SSOP

IC MTR DRVR BIPLR 8.2-45V 28SSOP

Supplier's Site Datasheet
Motor Drivers, Controllers - DRV8829PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8829PWPR
Motor Drivers, Controllers DRV8829PWPR
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP

Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8829PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8829PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8829PWPR
IC MTR DRVR BIPLR 8.2-45V 28SSOP

IC MTR DRVR BIPLR 8.2-45V 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Stepper Motor Drives DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number DRV8829PWPR 296-28829-1-ND 744-DRV8829PWPR 917263-DRV8829PWPR DRV8829PWPR DRV8829PWPR DRV8829PWPR
Product Name DRV8829 5A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) Motor Drivers, Controllers Stepper 3.5A 45V HTSSOP Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - DRV8829PWPR PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Configuration PCB Mount PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 8 to 45 volts 8 to 45 volts 45 volts
Peak Current 5 amps 3.5 amps
Motor / System DC Brushed DC Brushed; Brushed DC
Unlock Full Specs
to access all available technical data

Similar Products

DRV8843 2.5A Dual Brushed or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8843PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
7 suppliers
DRV8833 2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8833RTYR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 3 to 11 volts
View Details
7 suppliers
DRV8842-EP 5A Brushed DC or Half-Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8842MPWPREP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Input 8 to 45 volts
View Details
7 suppliers
DRV8801 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) - DRV8801PWP - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers