The DRV3203E-Q1 is a three-phase brushless motor pre-driver for automotive applications, designed to control N-channel MOSFETs in oil, fuel, or water pump systems. It operates from a 5.3V to 26.5V supply range, supports PWM frequencies up to 20kHz, and includes a charge pump, fault diagnostics, motor current sensing, and an SPI interface. The device is housed in a 48-pin HTQFP package measuring 7.00mm × 7.00mm and is qualified to AEC-Q100 Grade 0, with an ambient operating temperature range of -40℃ to 150℃. It features integrated overvoltage, undervoltage, overcurrent, and overtemperature protection, and an external MCU controls all pre-drivers via parallel inputs or SPI. The part is not recommended for new designs.
3 Phase Motor Driver-IC for Automotive Safety Applications 48-HTQFP -40 to 150
Motor Driver NMOS SPI 48-HTQFP (7x7)
IC MTR DRIVER 5.3V-26.5V 48HTQFP
Motor Driver NMOS SPI 48-HTQFP (7x7)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV3203EPHPQ1 | 296-39724-5-ND | DRV3203EPHPQ1 | DRV3203EPHPQ1 |
| Product Name | DRV3203E-Q1 3 Phase Motor Driver-IC for Automotive Safety Applications | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; 48-PowerTQFP | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| DC Input | 5 to 26 volts | 5 to 26 volts |