The DRV8303 is a three-phase gate driver IC for motor-drive applications, featuring three half-bridge drivers with 1.7-A source and 2.3-A sink gate drive current capability, operating from a 6-V to 60-V supply. It includes dual integrated current-shunt amplifiers with adjustable gain and offset, 100% duty cycle bootstrap gate drive, programmable dead-time and overcurrent protection, and SPI control. The DRV8303DCA variant is packaged in a 48-pin HTSSOP with dimensions of 12.50 mm × 6.10 mm and operates over a junction temperature range of -40°C to 125°C.
Three Phase Pre-Driver with Dual Current Shunt Amplifiers 48-HTSSOP -40 to 125
3-Phase BLDC Gate Driver IC, 60V, SPI, 1.7A, HTSSOP Product overview: DRV8303DCA from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.7A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 60V, 1.7A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8303DCA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1253320-DRV8303DCA
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Standard Package: 40
Mounting: SMD (SMT)
Technology: NMOS
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 6V ~ 60V
Package / Case: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package: 48-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-DRV8303DCA,296-
Base Product Number: DRV8303
Motor Driver NMOS SPI 48-HTSSOP
Motor Driver NMOS SPI 48-HTSSOP
IC MOTOR DRIVER 6V-60V 48HTSSOP
IC, MOTOR DRIV, 3 PHASE, 2.3A, HTSSOP-48; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:2.3A; Output Voltage:67V; Driver Case Style:HTSSOP; No. of Pins:48Pins; Supply Voltage Min:6V; Supply Voltage RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8303DCA | 744-DRV8303DCA | 1253320-DRV8303DCA | 296-37109-5-ND | DRV8303DCA | DRV8303DCA | 28AH2480 |
| Product Name | DRV8303 Three Phase Pre-Driver with Dual Current Shunt Amplifiers | 60V 1.7A HTSSOP Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Ic, Motor Driv, 3 Phase, 2.3A, Htssop-48; Motor Type Texas Instruments |
| Configuration | PCB Mount | PCB Mount; "48-PowerTFSOP (0.240"", 6.10mm Width)" | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| DC Input | 6 to 60 volts | 60 volts | 6 to 60 volts | 6 to 60 volts | 6 to ? volts | ||
| PC-Based Bus | SPI | ||||||
| AC Input | 6 to 60 volts | 6 to 60 volts | 6 to ? volts |