2.0A Unipolar Stepper Motor Driver with On-Chip Indexer (Step/Dir Ctrl) 16-HTSSOP -40 to 85
Unipolar Motor Driver Power MOSFET Logic 16-HTSSOP
Unipolar Motor Driver Power MOSFET Logic 16-HTSSOP
Unipolar Motor Driver Power MOSFET Logic 16-HTSSOP
60-V, 2.3-A, quad low-side motor driver with step/dir control 16-HTSSOP -40 to 125 Product overview: DRV8805PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Quad, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8805PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 869309-DRV8805PWPR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Unipolar Motor Driver Power MOSFET Logic 16-HTSSOP
Package: 16-PowerTSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV8805
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DRV8805PWPR-ND, -296-36585-1-ND, 296-36585-2, -296-36585-1, 296-36585-1, 296-36585-6
Unipolar Motor Driver Power MOSFET Logic 16-HTSSOP
IC MTR DRV UNIPLR 8.20V 16HTSSOP
IC MTR DRV UNIPLR 8.20V 16HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8805PWPR | 296-36585-1-ND | 744-DRV8805PWPR | 869309-DRV8805PWPR | DRV8805PWPR | DRV8805PWPR | DRV8805PWPR |
| Product Name | DRV8805 2.0A Unipolar Stepper Motor Driver with On-Chip Indexer (Step/Dir Ctrl) | Motor Drivers, Controllers | Quad HTSSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8805PWPR | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 60 volts | 8 to 60 volts | 60 volts | ||||
| Peak Current | 2 amps | 1 amps | |||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |