2.0A Unipolar Stepper Motor Driver with On-Chip Indexer (Step/Dir Ctrl) 20-SOIC -40 to 85
Unipolar Motor Driver Power MOSFET Logic 20-SOIC
60-V, 2.3-A, quad low-side motor driver with step/dir control 20-SOIC -40 to 125 Product overview: DRV8805DWR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Quad, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8805DWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 869308-DRV8805DWR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Unipolar Motor Driver Power MOSFET Logic 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV8805
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC MTR DRV UNIPLR 8.2-60V 20SOIC
Unipolar Motor Driver Power MOSFET Logic 20-SOIC
IC MTR DRV UNIPLR 8.2-60V 20SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8805DWR | 296-DRV8805DWRTR-ND | 744-DRV8805DWR | 869308-DRV8805DWR | DRV8805DWR | DRV8805DWR | DRV8805DWR |
| Product Name | DRV8805 2.0A Unipolar Stepper Motor Driver with On-Chip Indexer (Step/Dir Ctrl) | Motor Drivers, Controllers | Quad SOIC Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8805DWR | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 60 volts | 8 to 60 volts | 60 volts | ||||
| Peak Current | 2 amps | 0.8000 amps | |||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |