The DRV8824-Q1 is an automotive-grade bipolar stepper motor driver designed for applications requiring precise motor control. It is AEC-Q100 qualified, ensuring reliability in automotive environments, with a temperature range of -40°C to +125°C. The device supports a maximum drive current of 1.6 A at 24 V and features an integrated 1/32 microstepping indexer, allowing for smooth motor operation with up to 32 current levels. The operating supply voltage range is between 8.2 V and 45 V, making it versatile for various automotive applications such as HVAC systems, valves, and infotainment systems. The DRV8824-Q1 includes built-in protection features such as overcurrent, short circuit, undervoltage lockout, and overtemperature protection, enhancing its robustness. It is packaged in a thermally enhanced HTSSOP package, which aids in heat dissipation during operation.
Automotive 1.6A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) 28-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1034163-DRV8824QPWPR
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.6A
Voltage - Load: 8.2 V to 45 V
Motor Type - Stepper: Bipolar
Step Resolution: 1 to 1/32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8.2 V to 45 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Automotive 45-V, 1.6-A bipolar stepper motor driver with current regulation and 1/32 microstepping 28-HTSSOP -40 to 125 Product overview: DRV8824QPWPRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Stepper, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Stepper, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8824QPWPRQ1 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
IC MTR DRVR BIPLR 8.2-45V 28SSOP
IC MTR DRVR BIPLR 8.2-45V 28SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8824QPWPRQ1 | 1034163-DRV8824QPWPRQ1 | 744-DRV8824QPWPRQ1 | 296-DRV8824QPWPRQ1CT-ND | DRV8824QPWPRQ1 | DRV8824QPWPRQ1 | DRV8824QPWPRQ1 |
| Product Name | DRV8824-Q1 Automotive 1.6A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) | PMIC - PMIC - Motor Drivers, Controllers - DRV8824QPWPRQ1 | Automotive Stepper HTSSOP Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 45 volts | 8 to 45 volts | 8 to 45 volts | ||||
| Peak Current | 1.6 amps | 1.6 amps |