2.0A Unipolar Stepper Motor Driver with On-Chip Indexer (Step/Dir Ctrl) 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1168590-DRV8805DW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Unipolar Motor Driver Power MOSFET Logic 20-SOIC
60-V, 2.3-A, quad low-side motor driver with step/dir control 20-SOIC -40 to 125 Product overview: DRV8805DW from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Quad, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8805DW can be used for catalog matching and distributor lookup.
Unipolar Motor Driver Power MOSFET Logic 20-SOIC
IC MTR DRV UNIPLR 8.2-60V 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | DRV8805DW | 1168590-DRV8805DW | 296-29713-5-ND | 744-DRV8805DW | DRV8805DW | DRV8805DW |
| Product Name | DRV8805 2.0A Unipolar Stepper Motor Driver with On-Chip Indexer (Step/Dir Ctrl) | PMIC - PMIC - Motor Drivers, Controllers - DRV8805DW | Motor Drivers, Controllers | Quad SOIC Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 60 volts | 8 to 60 volts | 60 volts | |||
| Peak Current | 2 amps | |||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |