1.6A Dual Brushed DC motor Driver with Inrush Protection (PH/EN Ctrl) 28-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 014627-DRV8802PWPR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.1A
Voltage - Load: 8.2 V to 45 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8.2 V to 45 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
45-V, 1.6-A dual H-bridge motor driver with current regulation 28-HTSSOP -40 to 85 Product overview: DRV8802PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8802PWPR can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel 28-HTSSOP
Motor Driver Power MOSFET Parallel 28-HTSSOP
Motor Driver Power MOSFET Parallel 28-HTSSOP
IC MOTOR DRVR 8.2V-45V 28HTSSOP
IC MOTOR DRVR 8.2V-45V 28HTSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8802PWPR | 014627-DRV8802PWPR | 744-DRV8802PWPR | 296-29165-2-ND | DRV8802PWPR | DRV8802PWPR | DRV8802PWPR |
| Product Name | DRV8802 1.6A Dual Brushed DC motor Driver with Inrush Protection (PH/EN Ctrl) | PMIC - PMIC - Motor Drivers, Controllers - DRV8802PWPR | Dual H-Bridge HTSSOP Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 45 volts | 8 to 45 volts | 45 volts | 8 to 45 volts | |||
| Peak Current | 1.6 amps | 1.1 amps | |||||
| AC Input | 8 to 45 volts | 8 to 45 volts |