The DRV8804DW is a 20-pin SOIC package quad low-side driver with overcurrent protection and integrated clamp diodes for driving relays, solenoids, or unipolar stepper motors. It operates from 8.2V to 60V and provides up to 1.5A continuous output current per channel when one channel is active, or 800mA when all four channels are on at 25°C. The device includes a serial interface for daisy-chaining multiple units and features internal protection against overcurrent, short-circuit, undervoltage lockout, and overtemperature conditions. The package has thermally-enhanced center pins for improved heat dissipation and operates over a temperature range of -40°C to 125°C.
2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (Serial Ctrl) 20-SOIC -40 to 85
Unipolar Motor Driver Power MOSFET SPI 20-SOIC
Unipolar Motor Driver Power MOSFET SPI 20-SOIC
IC MTR DRV UNIPLR 8.2-60V 20SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | DRV8804DW | 296-29712-5-ND | DRV8804DW | DRV8804DW |
| Product Name | DRV8804 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (Serial Ctrl) | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| DC Input | 8 to 60 volts | 8 to 60 volts | ||
| Peak Current | 2 amps | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |