2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) 16-HTSSOP -40 to 85
36V 2.8A H-Bridge Motor Driver IC, HTSSOP Product overview: DRV8801PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 36V, 2.8A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 36V, 2.8A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8801PWP can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Parallel 16-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1168588-DRV8801PWP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC MTR DRV BIPOLR 8-38V 16HTSSOP
Bipolar Motor Driver DMOS Parallel 16-HTSSOP
IC MOTOR DRIV FULL BRIDGE 2.8A, HTSSOP16; Motor Type:Full Bridge; No. of Outputs:1Outputs; Output Current:2.8A; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:8V; Supply Voltage Max:38V; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8801PWP | 744-DRV8801PWP | 296-27192-5-ND | 1168588-DRV8801PWP | DRV8801PWP | DRV8801PWP | 37AJ8942 |
| Product Name | DRV8801 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) | H-Bridge 36V 2.8A HTSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8801PWP | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Ic Motor Driv Full Bridge 2.8A, Htssop16; Motor Type Texas Instruments |
| Product | Pulse Width Modulation Drive | ||||||
| Configuration | PCB Mount | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 8 to 36 volts | 38 volts | 8 to 38 volts | 8 to 38 volts | |||
| Peak Current | 2.8 amps |