2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (PWM Ctrl) 16-HTSSOP -40 to 85
60V 2.3A Quad Low-Side Motor Driver HTSSOP Product overview: DRV8803PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60V, 2.3A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Quad, 60V, 2.3A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8803PWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 848103-DRV8803PWP
Features: Motor Driver
Package: Tube
Family Name: DRV8803
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Unipolar Motor Driver Power MOSFET Parallel 16-HTSSOP
Unipolar Motor Driver Power MOSFET Parallel 16-HTSSOP
IC MTR DRV UNIPLR 8.20V 16HTSSOP
IC MTR DRV UNIPLR 8.20V 16HTSSOP
MOTOR DRIVER, DC/STEPPER, SOIC-28; Motor Type:Stepper and DC Brush; No. of Outputs:4Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:16Pins; Supply Voltage Min:8.2V; Supply Voltage Max:60V; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8803PWP | 744-DRV8803PWP | 848103-DRV8803PWP | 296-30266-5-ND | DRV8803PWP | DRV8803PWP | DRV8803PWP | 28AH2497 |
| Product Name | DRV8803 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (PWM Ctrl) | Quad 60V 2.3A HTSSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8803PWP | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Dc/stepper, Soic-28; Motor Type Texas Instruments |
| Configuration | PCB Mount | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| DC Input | 8 to 60 volts | 60 volts | 8 to 60 volts | 8 to 60 volts | ||||
| Peak Current | 2 amps | 1 amps | ||||||
| PC-Based Bus | Parallel |