2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (PWM Ctrl) 20-SOIC -40 to 85
Unipolar Motor Driver Power MOSFET Parallel 20-SOIC
Unipolar Motor Driver Power MOSFET Parallel 20-SOIC
Unipolar Motor Driver Power MOSFET Parallel 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 203345-DRV8803DWR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 800mA
Voltage - Load: 8.2 V to 60 V
Motor Type - Stepper: Unipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8.2 V to 60 V
Alternative Parts (Cross-Reference): DRV8803PWPR; DRV8803DW; DRV8803PWP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
60-V, 2.3-A, quad low-side motor driver with PWM control 20-SOIC -40 to 125 Product overview: DRV8803DWR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Quad, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8803DWR can be used for catalog matching and distributor lookup.
Unipolar Motor Driver Power MOSFET Parallel 20-SOIC
IC MTR DRV UNIPLR 8.2-60V 20SOIC
IC MTR DRV UNIPLR 8.2-60V 20SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8803DWR | 296-46294-2-ND | 203345-DRV8803DWR | 744-DRV8803DWR | DRV8803DWR | DRV8803DWR | DRV8803DWR |
| Product Name | DRV8803 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (PWM Ctrl) | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8803DWR | Quad SOIC Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 60 volts | 8 to 60 volts | 8 to 60 volts | 60 volts | |||
| Peak Current | 2 amps | 0.8000 amps | |||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |