The DRV10983PWP is a three-phase sensorless BLDC motor driver with integrated power MOSFETs, designed for low-noise, low-external-compone
24-V, 3-Phase Sensorless BLDC Motor Controller 24-HTSSOP -40 to 125
Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 844109-DRV10983PWP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: - Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: DRV10983
Categories: Integrated Circuits (ICs)
Case / Package: 24-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-38464-2-ND, 296-38464-6, 296-38464-6INACTIVE,
24-V nominal, 3-A peak sensorless sinusoidal control 3-phase BLDC motor driver 24-HTSSOP -40 to 125 Product overview: DRV10983PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV10983PWP can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 8V-28V 24HTSSOP
IC MOTOR DRIVER 8V-28V 24HTSSOP
Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
MOTOR DRIVER, 3P BLDC, 2A, HTSSOP-24; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:2A; Output Voltage:24V; Driver Case Style:HTSSOP; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:28V; RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV10983PWP | 296-38464-5-ND | 844109-DRV10983PWP | 744-DRV10983PWP | DRV10983PWP | DRV10983PWP | DRV10983PWP | 29AH0987 |
| Product Name | DRV10983 24-V, 3-Phase Sensorless BLDC Motor Controller | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV10983PWP | HTSSOP Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, 3P Bldc, 2A, Htssop-24; Motor Type Texas Instruments |
| Configuration | PCB Mount | PCB Mount; "24-PowerTSSOP (0.173"", 4.40mm Width)" | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| DC Input | 8 to 28 volts | 8 to 28 volts | 8 to 28 volts | |||||
| Peak Current | 3 amps | 2 amps | ||||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; Three Phase DC Brushless |