2.8A Brushed DC Motor Driver (PWM Ctrl) 16-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 083664-DRV8800RTYR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2.8A
Voltage - Load: 8 V to 38 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: DRV8800
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-QFN (4x4)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 38 V
Alternative Parts (Cross-Reference): STA6940M; BD63725BEFV-E2; BD63875EFV-E2; BD63875EFV;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
36V 2.8A Brushed DC Motor Driver IC, 2 Outputs, QFN Product overview: DRV8800RTYR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 2.8A, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 36V, 2.8A, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8800RTYR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Parallel 16-QFN (4x4)
Bipolar Motor Driver DMOS Parallel 16-QFN (4x4)
Bipolar Motor Driver DMOS Parallel 16-QFN (4x4)
Bipolar Motor Driver DMOS Parallel 16-QFN (4x4)
IC MTR DRVR BIPOLAR 8-38V 16QFN
MOTOR TYPE:DC BRUSH; NO. OF OUTPUTS:2OUT; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC MTR DRVR BIPOLAR 8-38V 16QFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8800RTYR | 083664-DRV8800RTYR | 744-DRV8800RTYR | 296-23637-6-ND | DRV8800RTYR | DRV8800RTYR | 26AJ5713 | DRV8800RTYR |
| Product Name | DRV8800 2.8A Brushed DC Motor Driver (PWM Ctrl) | PMIC - PMIC - Motor Drivers, Controllers - DRV8800RTYR | 36V 2.8A QFN Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Type Texas Instruments | PMIC - Motor Drivers, Controllers |
| Product | Pulse Width Modulation Drive | |||||||
| Configuration | PCB Mount | PCB Mount; 16-WQFN Exposed Pad | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 8 to 36 volts | 8 to 38 volts | 36 volts | 8 to 38 volts | ||||
| Peak Current | 2.8 amps | 2.8 amps |