Dual Full Bridge PWM Motor Driver 36-HSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1034147-DRV8402DKDR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 5A
Voltage - Load: 0 V to 52.5 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 36-HSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 11.4 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
50-V, 10-A, dual full bridge motor driver 36-HSSOP -40 to 85 Product overview: DRV8402DKDR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8402DKDR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Parallel 36-HSSOP
Bipolar Motor Driver Power MOSFET Parallel 36-HSSOP
IC MOTOR DRIVER BIPOLAR 36HSSOP
IC MOTOR DRIVER BIPOLAR 36HSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8402DKDR | 1034147-DRV8402DKDR | 744-DRV8402DKDR | DRV8402DKDR-ND | DRV8402DKDR | DRV8402DKDR | DRV8402DKDR |
| Product Name | DRV8402 Dual Full Bridge PWM Motor Driver | PMIC - PMIC - Motor Drivers, Controllers - DRV8402DKDR | Dual Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Product | Pulse Width Modulation Drive | ||||||
| Configuration | PCB Mount | PCB Mount; "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 11 to 13 volts | 11 to 13 volts | |||||
| DC Input | 11 to 13 volts | 13 volts | 11 to 13 volts |