Low-Voltage H-Bridge Motor Driver with LDO Voltage Regulator 24-VQFN -40 to 85
Unipolar Motor Driver NMOS Logic 24-VQFN (5.5x3.5)
Unipolar Motor Driver NMOS Logic 24-VQFN (5.5x3.5)
IC MTR DRV UNIPOLAR 2-5.5V 24QFN
IC MTR DRV UNIPOLAR 2-5.5V 24QFN
Unipolar Motor Driver NMOS Logic 24-VQFN (5.5x3.5)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8850RGYT | 296-DRV8850RGYTTR-ND | DRV8850RGYT | DRV8850RGYT | DRV8850RGYT |
| Product Name | DRV8850 Low-Voltage H-Bridge Motor Driver with LDO Voltage Regulator | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; 24-VFQFN Exposed Pad | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 2 to 6 volts | 2 to 6 volts | |||
| Peak Current | 8 amps | 8 amps | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |