2.8A Brushed DC Motor Driver (PWM Ctrl) 16-HTSSOP -40 to 85
Full Bridge Motor Driver 32V 16-Pin HTSSOP EP T/R Product overview: DRV8800PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 32V, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8800PWPR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Parallel 16-HTSSOP
Bipolar Motor Driver DMOS Parallel 16-HTSSOP
Bipolar Motor Driver DMOS Parallel 16-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 014625-DRV8800PWPR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2.8A
Voltage - Load: 8 V to 38 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 38 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
IC MTR DRV BIPOLR 8-38V 16HTSSOP
MOTOR DRIVER, DC BRUSHED, 2.8A, HTSSOP16; Motor Type:Stepper and DC Brush; No. of Outputs:2Outputs; Output Current:2.8A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:16Pins; Supply Voltage Min:8V; Supply Voltage Max:36V; RoHS Compliant: Yes
Bipolar Motor Driver DMOS Parallel 16-HTSSOP
IC MTR DRV BIPOLR 8-38V 16HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8800PWPR | 744-DRV8800PWPR | 296-25377-1-ND | 014625-DRV8800PWPR | DRV8800PWPR | 29AH4066 | DRV8800PWPR | DRV8800PWPR |
| Product Name | DRV8800 2.8A Brushed DC Motor Driver (PWM Ctrl) | 32V HTSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8800PWPR | PMIC - Motor Drivers, Controllers | Motor Driver, Dc Brushed, 2.8A, Htssop16; Motor Type Texas Instruments | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Product | Pulse Width Modulation Drive | |||||||
| Configuration | PCB Mount | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 8 to 36 volts | 36 volts | 8 to 38 volts | 8 to 38 volts | 8 to 36 volts | |||
| Peak Current | 2.8 amps | 2.8 amps |