Texas Instruments DRV8829 5A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) DRV8829PWP

Description
5A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) 28-HTSSOP -40 to 85
Request a Quote Datasheet
Description
5A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) 28-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV8829 5A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) - DRV8829PWP - Texas Instruments
Dallas, TX, United States
DRV8829 5A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl)
DRV8829PWP
DRV8829 5A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) DRV8829PWP
5A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) 28-HTSSOP -40 to 85

5A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) 28-HTSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - DRV8829PWP - 080636-DRV8829PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV8829PWP
080636-DRV8829PWP
PMIC - PMIC - Motor Drivers, Controllers - DRV8829PWP 080636-DRV8829PWP
Manufacturer: Texas Instruments Win Source Part Number: 080636-DRV8829PWP Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 3.5A Voltage - Load: 8.2 V to 45 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-HTSSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 8.2 V to 45 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 080636-DRV8829PWP
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 3.5A
Voltage - Load: 8.2 V to 45 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8.2 V to 45 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Stepper 5A HTSSOP Motor Driver IC
744-DRV8829PWP
Stepper 5A HTSSOP Motor Driver IC 744-DRV8829PWP
5A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) 28-HTSSOP -40 to 85 Product overview: DRV8829PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 5A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 5A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8829PWP can be used for catalog matching and distributor lookup.

5A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) 28-HTSSOP -40 to 85 Product overview: DRV8829PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 5A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 5A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8829PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - DRV8829PWP-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
DRV8829PWP-ND
Motor Drivers, Controllers DRV8829PWP-ND
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP

Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP

Buy Now Datasheet
Motor Drivers, Controllers - DRV8829PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8829PWP
Motor Drivers, Controllers DRV8829PWP
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP

Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8829PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8829PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8829PWP
IC MTR DRVR BIPLR 8.2-45V 28SSOP

IC MTR DRVR BIPLR 8.2-45V 28SSOP

Supplier's Site
In a Pack of 5, Texas Instruments DRV8829PWP, Stepper Motor Driver IC, 45 V 3.5A 28-Pin, HTSSOP - 815-DRV8829PWP - Utmel Electronic Limited
Hong Kong, China
In a Pack of 5, Texas Instruments DRV8829PWP, Stepper Motor Driver IC, 45 V 3.5A 28-Pin, HTSSOP
815-DRV8829PWP
In a Pack of 5, Texas Instruments DRV8829PWP, Stepper Motor Driver IC, 45 V 3.5A 28-Pin, HTSSOP 815-DRV8829PWP
In a Pack of 5, Texas Instruments DRV8829PWP, Stepper Motor Driver IC, 45 V 3.5A 28-Pin, HTSSOP

In a Pack of 5, Texas Instruments DRV8829PWP, Stepper Motor Driver IC, 45 V 3.5A 28-Pin, HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Stepper Motor Drives Motion Controllers DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers DC Motor Drives
Product Number DRV8829PWP 080636-DRV8829PWP 744-DRV8829PWP DRV8829PWP-ND DRV8829PWP DRV8829PWP 815-DRV8829PWP
Product Name DRV8829 5A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) PMIC - PMIC - Motor Drivers, Controllers - DRV8829PWP Stepper 5A HTSSOP Motor Driver IC Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers In a Pack of 5, Texas Instruments DRV8829PWP, Stepper Motor Driver IC, 45 V 3.5A 28-Pin, HTSSOP
Configuration PCB Mount PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 8 to 45 volts 8 to 45 volts 45 volts 8 to 45 volts 8 volts
Peak Current 5 amps
AC Input 8 to 45 volts 8 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV8850 Low-Voltage H-Bridge Motor Driver with LDO Voltage Regulator - DRV8850RGYT - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 2 to 6 volts
View Details
5 suppliers
DRV8825 2.5A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) - DRV8825PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
8 suppliers
DRV8833 2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8833RTYR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 3 to 11 volts
View Details
7 suppliers
DRV8848 2A Dual H-Bridge Motor Driver (PWM Control) - DRV8848PWP - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers