2.5A Three Phase Brushless DC Motor Driver (PWM Ctrl) 28-HTSSOP -40 to 85
Motor Driver Power MOSFET Parallel 28-HTSSOP
Motor Driver Power MOSFET Parallel 28-HTSSOP
Motor Driver Power MOSFET Parallel 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 102370-DRV8313PWPR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Voltage - Load: 8 V to 60 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: DRV8313
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 60 V
Alternative Parts (Cross-Reference): TB6585FG,8,EL; TB6585FG; BM64300MUV-E2; MC34920EI;
Introduction Date: October 19, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Triple Half Bridge Motor Driver, 60V, 1.75A, HTSSOP, Surface Mount Product overview: DRV8313PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 1.75A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, 60V, 1.75A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8313PWPR can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 8V-60V 28HTSSOP
Motor Driver Power MOSFET Parallel 28-HTSSOP
IC MOTOR DRIVER 8V-60V 28HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8313PWPR | 296-40072-2-ND | 102370-DRV8313PWPR | 744-DRV8313PWPR | DRV8313PWPR | DRV8313PWPR | DRV8313PWPR |
| Product Name | DRV8313 2.5A Three Phase Brushless DC Motor Driver (PWM Ctrl) | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8313PWPR | SMD 60V 1.75A HTSSOP Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Product | Pulse Width Modulation Drive | ||||||
| Configuration | PCB Mount | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 60 volts | 8 to 60 volts | 8 to 60 volts | 60 volts | |||
| Peak Current | 2.5 amps |