3-Phase BLDC Controller and Pre-Driver (PWM ctrl) 40-VQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 917254-DRV8307RHAT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: - Motor Driver NMOS Parallel, PWM 40-VQFN (6x6)
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV8307
Categories: Integrated Circuits (ICs)
Case / Package: 40-VQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40071-1, 296-40071-2, DRV8307RHAT-ND, -296-40071-1-ND, 296-40071-6
Motor Driver NMOS Parallel, PWM 40-VQFN (6x6)
Motor Driver NMOS Parallel, PWM 40-VQFN (6x6)
Motor Driver NMOS Parallel, PWM 40-VQFN (6x6)
42-V max sensored trapezoidal control 3-phase BLDC gate driver 40-VQFN -40 to 85 Product overview: DRV8307RHAT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8307RHAT can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 8.5V-32V 40VQFN
Motor Driver NMOS Parallel, PWM 40-VQFN (6x6)
IC MOTOR DRIVER 8.5V-32V 40VQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8307RHAT | 917254-DRV8307RHAT | 296-40071-2-ND | 744-DRV8307RHAT | DRV8307RHAT | DRV8307RHAT | DRV8307RHAT |
| Product Name | DRV8307 3-Phase BLDC Controller and Pre-Driver (PWM ctrl) | PMIC - PMIC - Motor Drivers, Controllers - DRV8307RHAT | Motor Drivers, Controllers | VQFN Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Product | Pulse Width Modulation Drive | ||||||
| Configuration | PCB Mount | PCB Mount; 40-VFQFN Exposed Pad | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| DC Input | 8 to 32 volts | 8 to 32 volts |