2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) 16-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 014626-DRV8801PWPR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2.8A
Voltage - Load: 8 V to 38 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: DRV8801
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 38 V
Alternative Parts (Cross-Reference): MC33030DWR2G; MC33030DWR2; TLE6208-6G;
Introduction Date: July 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
36V 2.8A H-Bridge Motor Driver IC, HTSSOP, Parallel Product overview: DRV8801PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 36V, 2.8A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 36V, 2.8A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8801PWPR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Parallel 16-HTSSOP
Bipolar Motor Driver DMOS Parallel 16-HTSSOP
Bipolar Motor Driver DMOS Parallel 16-HTSSOP
IC MTR DRV BIPOLR 8-38V 16HTSSOP
Bipolar Motor Driver DMOS Parallel 16-HTSSOP
IC MTR DRV BIPOLR 8-38V 16HTSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8801PWPR | 014626-DRV8801PWPR | 744-DRV8801PWPR | 296-25378-1-ND | DRV8801PWPR | DRV8801PWPR | DRV8801PWPR |
| Product Name | DRV8801 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) | PMIC - PMIC - Motor Drivers, Controllers - DRV8801PWPR | H-Bridge 36V 2.8A HTSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Product | Pulse Width Modulation Drive | ||||||
| Configuration | PCB Mount | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 36 volts | 8 to 38 volts | 38 volts | 8 to 36 volts | |||
| Peak Current | 2.8 amps | 2.8 amps |