Texas Instruments DRV8837 1.8A Low Voltage Brushed DC Motor Driver (PWM Ctrl) DRV8837DSGR

Description
1.8A Low Voltage Brushed DC Motor Driver (PWM Ctrl) 8-WSON -40 to 85
Request a Quote
Description
1.8A Low Voltage Brushed DC Motor Driver (PWM Ctrl) 8-WSON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DRV8837DSGR is a 1.8-A low-voltage H-bridge motor driver for brushed DC motors, operated via a PWM interface with IN1 and IN2 inputs. It supports motor supply voltages from 0 to 11 V and logic supply voltages from 1.8 to 7 V. The device is packaged in an 8-pin WSON with a 2.0 × 2.0 mm footprint and includes a thermal pad. Protection features encompass overcurrent, thermal shutdown, and undervoltage lockout. It operates from -40°C to 85°C and draws a maximum of 120 nA in sleep mode. The on-resistance of the output MOSFETs is 280 mΩ combined for high- and low-side devices.

Datasheet Summary
Powered by GS/AI

The DRV8837DSGR is a 1.8-A low-voltage H-bridge motor driver for brushed DC motors, operated via a PWM interface with IN1 and IN2 inputs. It supports motor supply voltages from 0 to 11 V and logic supply voltages from 1.8 to 7 V. The device is packaged in an 8-pin WSON with a 2.0 × 2.0 mm footprint and includes a thermal pad. Protection features encompass overcurrent, thermal shutdown, and undervoltage lockout. It operates from -40°C to 85°C and draws a maximum of 120 nA in sleep mode. The on-resistance of the output MOSFETs is 280 mΩ combined for high- and low-side devices.

Suppliers

Company
Product
Description
Supplier Links
DRV8837 1.8A Low Voltage Brushed DC Motor Driver (PWM Ctrl) - DRV8837DSGR - Texas Instruments
Dallas, TX, United States
DRV8837 1.8A Low Voltage Brushed DC Motor Driver (PWM Ctrl)
DRV8837DSGR
DRV8837 1.8A Low Voltage Brushed DC Motor Driver (PWM Ctrl) DRV8837DSGR
1.8A Low Voltage Brushed DC Motor Driver (PWM Ctrl) 8-WSON -40 to 85

1.8A Low Voltage Brushed DC Motor Driver (PWM Ctrl) 8-WSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8837DSGR - 014642-DRV8837DSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8837DSGR
014642-DRV8837DSGR
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8837DSGR 014642-DRV8837DSGR
Manufacturer: Texas Instruments Win Source Part Number: 014642-DRV8837DSGR Packaging: Reel - TR Applications: DC Motors, Solenoids Mounting: SMD (SMT) Technology: NMOS Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 0 V to 11 V Rds On (Typ): 280 mOhm LS + HS Load Type: Inductive Current - Peak Output: 1.8A Family Name: DRV8837 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 1.8 V to 7 V Alternative Parts (Cross-Reference): KA3017; BD8256EFV-ME2; BD8266EFV-ME2; MIC502YN; BD8205EFV-ME2; Introduction Date: June 07, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 014642-DRV8837DSGR
Packaging: Reel - TR
Applications: DC Motors, Solenoids
Mounting: SMD (SMT)
Technology: NMOS
Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO
Voltage - Load: 0 V to 11 V
Rds On (Typ): 280 mOhm LS + HS
Load Type: Inductive
Current - Peak Output: 1.8A
Family Name: DRV8837
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-WSON (2x2)
Supply Voltage - Operating: 1.8 V to 7 V
Alternative Parts (Cross-Reference): KA3017; BD8256EFV-ME2; BD8266EFV-ME2; MIC502YN; BD8205EFV-ME2;
Introduction Date: June 07, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Motor Driver ICs - 2264762P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
2264762P
Motor Driver ICs 2264762P
Motor Driver IC, DRV8837DSGR

Motor Driver IC, DRV8837DSGR

Supplier's Site
Motor Driver ICs - 2264761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
2264761
Motor Driver ICs 2264761
Motor Driver IC, DRV8837DSGR

Motor Driver IC, DRV8837DSGR

Supplier's Site
Motor Driver ICs - 2264762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
2264762
Motor Driver ICs 2264762
Motor Driver IC, DRV8837DSGR

Motor Driver IC, DRV8837DSGR

Supplier's Site
Singapore, Singapore
1.8A 7V Motor Driver IC
744-DRV8837DSGR
1.8A 7V Motor Driver IC 744-DRV8837DSGR
1-Ch Brushed Motor Driver, 1.8A, 7V, PWM, 8-Pin WSON Product overview: DRV8837DSGR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 7V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1.8A, 7V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8837DSGR can be used for catalog matching and distributor lookup.

1-Ch Brushed Motor Driver, 1.8A, 7V, PWM, 8-Pin WSON Product overview: DRV8837DSGR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 7V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1.8A, 7V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8837DSGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - 296-34806-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-34806-1-ND
Motor Drivers, Controllers 296-34806-1-ND
Motor Driver NMOS PWM 8-WSON (2x2)

Motor Driver NMOS PWM 8-WSON (2x2)

Buy Now Datasheet
Motor Drivers, Controllers - 296-34806-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-34806-2-ND
Motor Drivers, Controllers 296-34806-2-ND
Motor Driver NMOS PWM 8-WSON (2x2)

Motor Driver NMOS PWM 8-WSON (2x2)

Buy Now Datasheet
Motor Drivers, Controllers - 296-34806-6-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-34806-6-ND
Motor Drivers, Controllers 296-34806-6-ND
Motor Driver NMOS PWM 8-WSON (2x2)

Motor Driver NMOS PWM 8-WSON (2x2)

Buy Now Datasheet
Motor Drivers, Controllers - DRV8837DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8837DSGR
Motor Drivers, Controllers DRV8837DSGR
Motor Driver NMOS PWM 8-WSON (2x2)

Motor Driver NMOS PWM 8-WSON (2x2)

Buy Now
Motor Driver, Dc Brushed, 1.8A, Wson-8; Motor Type Texas Instruments - 28AH2508 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Dc Brushed, 1.8A, Wson-8; Motor Type Texas Instruments
28AH2508
Motor Driver, Dc Brushed, 1.8A, Wson-8; Motor Type Texas Instruments 28AH2508
MOTOR DRIVER, DC BRUSHED, 1.8A, WSON-8; Motor Type:Stepper and DC Brush; No. of Outputs:2Outputs; Output Current:1.8A; Output Voltage:-; Driver Case Style:WSON; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:7V; RoHS Compliant: Yes

MOTOR DRIVER, DC BRUSHED, 1.8A, WSON-8; Motor Type:Stepper and DC Brush; No. of Outputs:2Outputs; Output Current:1.8A; Output Voltage:-; Driver Case Style:WSON; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:7V; RoHS Compliant: Yes

Supplier's Site
PMIC - Motor Drivers, Controllers - DRV8837DSGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8837DSGR
PMIC - Motor Drivers, Controllers DRV8837DSGR
IC MOTOR DRIVER PAR 8WSON

IC MOTOR DRIVER PAR 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8837DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8837DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8837DSGR
IC MOTOR DRIVER PAR 8WSON

IC MOTOR DRIVER PAR 8WSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives DC Motor Drives DC Motor Drives DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number DRV8837DSGR 014642-DRV8837DSGR 2264762P 744-DRV8837DSGR 296-34806-1-ND DRV8837DSGR 28AH2508 DRV8837DSGR DRV8837DSGR
Product Name DRV8837 1.8A Low Voltage Brushed DC Motor Driver (PWM Ctrl) PMIC - PMIC - Full, Half - Bridge Drivers - DRV8837DSGR Motor Driver ICs 1.8A 7V Motor Driver IC Motor Drivers, Controllers Motor Drivers, Controllers Motor Driver, Dc Brushed, 1.8A, Wson-8; Motor Type Texas Instruments PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Product Pulse Width Modulation Drive MCU
Configuration PCB Mount PCB Mount PCB Mount; 8-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Input 2 to 11 volts 2 to 7 volts 7 volts 2 to 7 volts 2 to 7 volts
Peak Current 1.8 amps 1.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

DRV8803 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (PWM Ctrl) - DRV8803PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 60 volts
View Details
7 suppliers
Motor Drivers, Controllers - 296-DRV8143SQRXYRQ1TR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration 14-VFQFN
Communication PWM, SPI
View Details
3 suppliers
DRV8814 2.5A Dual Brushed DC motor Driver with Inrush Protection  (PH/EN Ctrl) - DRV8814PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
5 suppliers