Texas Instruments DP8573A Real Time Clock (RTC) DP8573AVX/NOPB

Description
Real Time Clock (RTC) 28-PLCC -40 to 85
Request a Quote Datasheet
Description
Real Time Clock (RTC) 28-PLCC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DP8573A Real Time Clock (RTC) - DP8573AVX/NOPB - Texas Instruments
Dallas, TX, United States
DP8573A Real Time Clock (RTC)
DP8573AVX/NOPB
DP8573A Real Time Clock (RTC) DP8573AVX/NOPB
Real Time Clock (RTC) 28-PLCC -40 to 85

Real Time Clock (RTC) 28-PLCC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
690-DP8573AVX/NOPB
Clock and Timing IC 690-DP8573AVX/NOPB
Real Time Clock (RTC) 28-PLCC -40 to 85 Product overview: DP8573AVX/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-DP8573AVX/NOPB can be used for catalog matching and distributor lookup.

Real Time Clock (RTC) 28-PLCC -40 to 85 Product overview: DP8573AVX/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-DP8573AVX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Real Time Clocks - DP8573AVX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
DP8573AVX/NOPB-ND
Real Time Clocks DP8573AVX/NOPB-ND
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-LCC (J-Lead)

Real Time Clock (RTC) IC Clock/Calendar Parallel 28-LCC (J-Lead)

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - DP8573AVX/NOPB
772816-DP8573AVX/NOPB
Clock/Timing - Clock/Timing - Real Time Clocks - DP8573AVX/NOPB 772816-DP8573AVX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 772816-DP8573AVX/NOP B Packaging: Reel package Type: Clock/Calendar Operating Temperature Range: -40°C ~ 85°C Features: Alarm, Leap Year Package: 28-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Parallel Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2.2 V ~ 5.1 V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Current - Timekeeping (Maximum): 1μA @ 5V Alternative Parts (Cross-Reference): DP8573AN; DP8573AV; DP8573AVX; DP8573AVX/NOPB; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772816-DP8573AVX/NOPB
Packaging: Reel package
Type: Clock/Calendar
Operating Temperature Range: -40°C ~ 85°C
Features: Alarm, Leap Year
Package: 28-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Parallel
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.2 V ~ 5.1 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Current - Timekeeping (Maximum): 1μA @ 5V
Alternative Parts (Cross-Reference): DP8573AN; DP8573AV; DP8573AVX; DP8573AVX/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - DP8573AVX/NOPB - Rochester Electronics
Newburyport, MA, United States
Real Time Clock, Volatile, 0 Timer(s), CMOS, PQCC28

Real Time Clock, Volatile, 0 Timer(s), CMOS, PQCC28

Supplier's Site Datasheet
Real Time Clocks - DP8573AVX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
DP8573AVX/NOPB
Real Time Clocks DP8573AVX/NOPB
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-LCC (J-Lead)

Real Time Clock (RTC) IC Clock/Calendar Parallel 28-LCC (J-Lead)

Buy Now Datasheet
Real Time Clocks - DP8573AVX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
DP8573AVX/NOPB
Real Time Clocks DP8573AVX/NOPB
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-LCC (J-Lead)

Real Time Clock (RTC) IC Clock/Calendar Parallel 28-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - DP8573AVX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
DP8573AVX/NOPB
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks DP8573AVX/NOPB
IC RTC CLK/CALENDAR PAR 28PLCC

IC RTC CLK/CALENDAR PAR 28PLCC

Supplier's Site
Clock/Timing - Real Time Clocks - DP8573AVX/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
DP8573AVX/NOPB
Clock/Timing - Real Time Clocks DP8573AVX/NOPB
IC RTC CLK/CALENDAR PAR 28-PLCC

IC RTC CLK/CALENDAR PAR 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number DP8573AVX/NOPB 690-DP8573AVX/NOPB DP8573AVX/NOPB-ND 772816-DP8573AVX/NOPB DP8573AVX/NOPB DP8573AVX/NOPB DP8573AVX/NOPB DP8573AVX/NOPB
Product Name DP8573A Real Time Clock (RTC) Clock and Timing IC Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - DP8573AVX/NOPB Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Package Type PLCC Tape and Reel Surface Mount; 28-LCC (J-Lead) Surface Mount Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CDC208 5V Dual 1-to-4 clock driver - CDC208DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
5 suppliers
CDC204 5V 6-Bit Inverter / Clock Driver - CDC204DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
3 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2509PWRG4 - 1160548-CDC2509PWRG4 - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface TTL; LVTTL
Package Type Surface Mount
View Details
4 suppliers