Four Output Clock Generator/Jitter Cleaner with Integrated Dual VCOs 32-VQFN -40 to 85
Clock Generator IC 1.175GHz 1 32-VFQFN Exposed Pad
Clock Generator IC 1.175GHz 1 32-VFQFN Exposed Pad
Clock Generator IC 1.175GHz 1 32-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 012989-CDCE62002RHBT
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL, Crystal
Output: LVCMOS, LVDS, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 1.175GHz
Differential - Input and Output: Yes/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Clock Generator 1175MHz-OUT 32-Pin VQFN EP T/R Product overview: CDCE62002RHBT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1175MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1175MHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE62002RHBT can be used for catalog matching and distributor lookup.
IC CLK SYNTH/JITTER CLEANR 32QFN
Clock Generator IC 1.175GHz 1 32-VFQFN Exposed Pad
IC CLK SYNTH/JITTER CLEANR 32QFN
CLOCK GENERATOR, 1.175GHZ, QFN-32; Clock IC Type:Clock Generator; Frequency:1.175GHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:32Pins; Operating Temperature RoHS Compliant: Yes
IC CLOCK GENERATOR 32VQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCE62002RHBT | 296-24660-1-ND | 012989-CDCE62002RHBT | 728-CDCE62002RHBT | CDCE62002RHBT | CDCE62002RHBT | CDCE62002RHBT | 31AH1381 | CDCE62002RHBT |
| Product Name | CDCE62002 Four Output Clock Generator/Jitter Cleaner with Integrated Dual VCOs | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE62002RHBT | 1175MHz VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, 1.175Ghz, Qfn-32; Clock Ic Type Texas Instruments | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator | Clock Generator; Real Time Clock; Clock Generator | Clock Generator; Clock Generator | |
| Bus Interface | LVDS; LVPECL, LVDS, LVCMOS | LVPECL; LVDS; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | |||
| Package Type | VQFN | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-VQFN (5x5) | Surface Mount; Surface Mount | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | QFN | ||
| Frequency | 1175 MHz | 1175 MHz | 1175 MHz | 1175 MHz | 1175 MHz | 1175 MHz | 1175 MHz | 1175 MHz |