The DP8573A is a real-time clock (RTC) designed for microprocessor-based
Real Time Clock (RTC) 28-PLCC -40 to 85
Real Time Clock, Volatile, 0 Timer(s), CMOS, PQCC28
Real Time Clock, Volatile, 0 Timer(s), CMOS, PQCC28
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-LCC (J-Lead)
Manufacturer: Texas Instruments
Win Source Part Number: 130204-DP8573AV/NOPB
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Alarm, Leap Year
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.2 V to 5.1 V
Current - Timekeeping (Max): 1μA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Parallel RTC IC, 5V, 28-Pin PLCC, Clock/Calendar Product overview: DP8573AV/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-DP8573AV/NOPB can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR PAR 28-PLCC
IC RTC CLK/CALENDAR PAR 28-PLCC
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-LCC (J-Lead)
IC RTC CLK/CALENDAR PAR 28PLCC
REAL TIME CLOCK-RTC, BCD, 32 X 8, LCC-28; Date Format:YYYY:MM:DD:Hr
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | DP8573AV/NOPB | DP8573AV/NOPB | DP8573AV/NOPB-ND | 130204-DP8573AV/NOPB | 690-DP8573AV/NOPB | DP8573AV/NOPB | DP8573AV/NOPB | DP8573AV/NOPB | DP8573AV/NOPB | 28AH2454 |
| Product Name | DP8573A Real Time Clock (RTC) | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - DP8573AV/NOPB | 5V Clock and Timing IC | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clock-Rtc, Bcd, 32 X 8, Lcc-28; Date Format Texas Instruments | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | RTC; Real Time Clock | |
| Package Type | PLCC | Surface Mount; 28-LCC (J-Lead) | Surface Mount; 28-PLCC (11.51x11.51) | Rail/Tube | Surface Mount; Surface Mount | Surface Mount; 28-LCC (J-Lead) | Surface Mount; Surface Mount | LCC | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |