Texas Instruments CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs CDCE937PWRG4

Description
Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937PWRG4 - Texas Instruments
Dallas, TX, United States
CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs
CDCE937PWRG4
CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs CDCE937PWRG4
Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 20-TSSOP -40 to 85

Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Clock and Timing IC
728-CDCE937PWRG4
TSSOP Clock and Timing IC 728-CDCE937PWRG4
Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 20-TSSOP -40 to 85 Product overview: CDCE937PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE937PWRG4 can be used for catalog matching and distributor lookup.

Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 20-TSSOP -40 to 85 Product overview: CDCE937PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE937PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCE937PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDCE937PWRG4-ND
Clock Generators, PLLs, Frequency Synthesizers CDCE937PWRG4-ND
"PLL Clock Generator IC 230MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Generator IC 230MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE937PWRG4 - 202407-CDCE937PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE937PWRG4
202407-CDCE937PWRG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE937PWRG4 202407-CDCE937PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 202407-CDCE937PWRG4 Packaging: Reel - TR Type: PLL Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 1.7 V to 1.9 V Maximum Input Frequency: 230MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 202407-CDCE937PWRG4
Packaging: Reel - TR
Type: PLL Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.7 V to 1.9 V
Maximum Input Frequency: 230MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCE937PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCE937PWRG4
Clock Generators, PLLs, Frequency Synthesizers CDCE937PWRG4
PLL Clock Generator IC 230MHz 1 20-TSSOP (0.173", 4.40mm Width)

PLL Clock Generator IC 230MHz 1 20-TSSOP (0.173", 4.40mm Width)

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE937PWRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCE937PWRG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCE937PWRG4
IC 3PLL VCXO CLK SYNTH 20-TSSOP

IC 3PLL VCXO CLK SYNTH 20-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE937PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCE937PWRG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCE937PWRG4
IC PLL CLOCK GENERATOR 20TSSOP

IC PLL CLOCK GENERATOR 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Phase-locked Loops (PLL) IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCE937PWRG4 728-CDCE937PWRG4 CDCE937PWRG4-ND 202407-CDCE937PWRG4 CDCE937PWRG4 CDCE937PWRG4 CDCE937PWRG4
Product Name CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs TSSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE937PWRG4 Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVCMOS LVCMOS CMOS; LVCMOS CMOS; LVCMOS CMOS; LVCMOS
Package Type TSSOP Tape and Reel Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 20-TSSOP Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount SSOP
Supply Voltage 1.8 volts 1.7 to 1.9 volts 1.7 to 1.9 volts 1.7 to 1.9 volts 1.7 to 1.9 volts
Frequency 230 MHz 160 MHz 230 MHz 230 MHz 230 MHz 230 MHz 230 MHz
Unlock Full Specs
to access all available technical data