Texas Instruments DM3725 Digital Media Processor DM3725CBPA

Description
Digital Media Processor 515-POP-FCBGA -40 to 105
Request a Quote Datasheet
Description
Digital Media Processor 515-POP-FCBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DM3725 Digital Media Processor - DM3725CBPA - Texas Instruments
Dallas, TX, United States
DM3725 Digital Media Processor
DM3725CBPA
DM3725 Digital Media Processor DM3725CBPA
Digital Media Processor 515-POP-FCBGA -40 to 105

Digital Media Processor 515-POP-FCBGA -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DM3725CBPA
772739-DM3725CBPA
Embedded - Embedded - DSP (Digital Signal Processors) - DM3725CBPA 772739-DM3725CBPA
Manufacturer: Texas Instruments Win Source Part Number: 772739-DM3725CBPA Series: TMS320DM37x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 105°C (TJ) Voltage - I/O: 1.80V Package: 515-WFBGA, FCBGA Mounting: SMD Interface: 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG Clock Rate: 800MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 384kB Voltage - Core: 1.10V Family Name: DM3725 Categories: Integrated Circuits (ICs) Manufacturer Package: 515-POP-FCBGA (12x12) Alternative Parts (Cross-Reference): DM3725CUSA; DM3725CBP; Introduction Date: March 01, 2011 ECCN: 5A992.c Country of Origin: Republic of Korea Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772739-DM3725CBPA
Series: TMS320DM37x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: -40°C ~ 105°C (TJ)
Voltage - I/O: 1.80V
Package: 515-WFBGA, FCBGA
Mounting: SMD
Interface: 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate: 800MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 384kB
Voltage - Core: 1.10V
Family Name: DM3725
Categories: Integrated Circuits (ICs)
Manufacturer Package: 515-POP-FCBGA (12x12)
Alternative Parts (Cross-Reference): DM3725CUSA; DM3725CBP;
Introduction Date: March 01, 2011
ECCN: 5A992.c
Country of Origin: Republic of Korea
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42767-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42767-ND
DSP (Digital Signal Processors) 296-42767-ND
IC DGTL MEDIA PROCESSOR 515FCBGA

IC DGTL MEDIA PROCESSOR 515FCBGA

Buy Now Datasheet
Digital Media Processor 515-POP-FCBGA -40 to 105 Product overview: DM3725CBPA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM3725CBPA can be used for catalog matching and distributor lookup.

Digital Media Processor 515-POP-FCBGA -40 to 105 Product overview: DM3725CBPA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM3725CBPA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - DM3725CBPA - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DM3725CBPA
Embedded - DSP (Digital Signal Processors) DM3725CBPA
IC DGTL MEDIA PROCESSOR 515FCBGA

IC DGTL MEDIA PROCESSOR 515FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DM3725CBPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM3725CBPA
DSP (Digital Signal Processors) DM3725CBPA
IC DGTL MEDIA PROCESSOR 515FCBGA

IC DGTL MEDIA PROCESSOR 515FCBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DM3725CBPA 772739-DM3725CBPA 296-42767-ND 698-DM3725CBPA DM3725CBPA DM3725CBPA
Product Name DM3725 Digital Media Processor Embedded - Embedded - DSP (Digital Signal Processors) - DM3725CBPA DSP (Digital Signal Processors) Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V 1.10V 1.8V; 1.10V 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA Other; 515-WFBGA, FCBGA Other; FCBGA BGA; Other; 515-WFBGA, FCBGA
Clock Speed 660 to 800 MHz 800 MHz 800 MHz 800 MHz 800 MHz 800 MHz
MIPS 2000
Unlock Full Specs
to access all available technical data

Similar Products

SMV320C6727B-SP Floating-Point Digital Signal Processor - SMV320C6727BHFHM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
3 suppliers
SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPI20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
4 suppliers