Texas Instruments DCR021205 Miniature, 2W Isolated Regulated DC/DC Converters DCR021205P-U

Description
Miniature, 2W Isolated Regulated DC/DC Converters 10-SOP
Request a Quote Datasheet
Description
Miniature, 2W Isolated Regulated DC/DC Converters 10-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
DCR021205 Miniature, 2W Isolated Regulated DC/DC Converters
DCR021205P-U
DCR021205 Miniature, 2W Isolated Regulated DC/DC Converters DCR021205P-U
Miniature, 2W Isolated Regulated DC/DC Converters 10-SOP

Miniature, 2W Isolated Regulated DC/DC Converters 10-SOP

Buy Now Datasheet
Isolated 2W 5V 400mA DC-DC Converter IC - 132-DCR021205P-U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 2W 5V 400mA DC-DC Converter IC
132-DCR021205P-U
Isolated 2W 5V 400mA DC-DC Converter IC 132-DCR021205P-U
2W 5V 400mA Isolated DC/DC Converter, SOP, 1kV Isolation Product overview: DCR021205P-U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2W, 5V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2W, 5V, 400mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR021205P-U can be used for catalog matching and distributor lookup.

2W 5V 400mA Isolated DC/DC Converter, SOP, 1kV Isolation Product overview: DCR021205P-U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2W, 5V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2W, 5V, 400mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR021205P-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number DCR021205P-U 132-DCR021205P-U
Product Name DCR021205 Miniature, 2W Isolated Regulated DC/DC Converters Isolated 2W 5V 400mA DC-DC Converter IC
Package Type Other; PDIP,SOP Other; SOP
Features Regulated,Single Output,1kV Isolation,2W
Output Voltage 4.9 to 5.1 volts 5 volts
Input Voltage 10.8 to 13.2 volts 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCP010505B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505BP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers
LM3280 Adjustable Step-Down DC-DC Converter and 3 LDOs for RF Power Management - LM3280TLX-280/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Multiple Outputs
Output Voltage 0.8000 to 3.6 volts
View Details
Power Supplies Board Mount DCDC Converters - PT5404N - 930975-PT5404N - Win Source Electronics
Specs
Package Type Other; 5-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCP010507DB Miniature, 1W, Isolated, Unregulated DC/DC Converter - DCP010507DBP-UE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 6.4 to 7.6 volts
View Details
3 suppliers