Texas Instruments Power Supplies Board Mount DCDC Converters - PT5041C PT5041C

Description
Manufacturer: Texas Instruments Win Source Part Number: 930958-PT5041C Series: PT5040 Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 12V - - 1A 4.75V - 11V Input Package: Tray Package: 3-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5041 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT5041C-NDR, PT5041C-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930958-PT5041C Series: PT5040 Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 12V - - 1A 4.75V - 11V Input Package: Tray Package: 3-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5041 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT5041C-NDR, PT5041C-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT5041C - 930958-PT5041C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5041C
930958-PT5041C
Power Supplies Board Mount DCDC Converters - PT5041C 930958-PT5041C
Manufacturer: Texas Instruments Win Source Part Number: 930958-PT5041C Series: PT5040 Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 12V - - 1A 4.75V - 11V Input Package: Tray Package: 3-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5041 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT5041C-NDR, PT5041C-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 930958-PT5041C
Series: PT5040
Operating Temperature Range: -20°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 12V - - 1A 4.75V - 11V Input
Package: Tray
Package: 3-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT5041
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -PT5041C-NDR, PT5041C-NDR

Buy Now Datasheet
1A 12V 800kHz Boost DC-DC Converter IC - 132-PT5041C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 12V 800kHz Boost DC-DC Converter IC
132-PT5041C
1A 12V 800kHz Boost DC-DC Converter IC 132-PT5041C
1A Boost DC/DC Controller, 12V Out, 800kHz, SMT Product overview: PT5041C from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1A, 12V, 800kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 1A, 12V, 800kHz, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT5041C can be used for catalog matching and distributor lookup.

1A Boost DC/DC Controller, 12V Out, 800kHz, SMT Product overview: PT5041C from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1A, 12V, 800kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 1A, 12V, 800kHz, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT5041C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 930958-PT5041C 132-PT5041C
Product Name Power Supplies Board Mount DCDC Converters - PT5041C 1A 12V 800kHz Boost DC-DC Converter IC
Package Type Other; 3-SMD Module Other; SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1227343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Smd
Input Voltage 3.63 volts
View Details
DCP011515DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP011515DBP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers