Texas Instruments DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters DCR011205U

Description
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP
Request a Quote Datasheet
Description
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011205U - Texas Instruments
Dallas, TX, United States
DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters
DCR011205U
DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters DCR011205U
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP

Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP

Buy Now Datasheet
Isolated 1W 5V 200mA DC-DC Converter IC - 132-DCR011205U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W 5V 200mA DC-DC Converter IC
132-DCR011205U
Isolated 1W 5V 200mA DC-DC Converter IC 132-DCR011205U
1W 5V Isolated DC/DC Converter, 200mA, 1kV Isolation, SOP Product overview: DCR011205U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 5V, 200mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR011205U can be used for catalog matching and distributor lookup.

1W 5V Isolated DC/DC Converter, 200mA, 1kV Isolation, SOP Product overview: DCR011205U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 5V, 200mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR011205U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number DCR011205U 132-DCR011205U
Product Name DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters Isolated 1W 5V 200mA DC-DC Converter IC
Package Type Other; PDIP,SOP Other; SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts 5 volts
Input Voltage 10.8 to 13.2 volts 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - DCPA10515P-U/700 - 868273-DCPA10515P-U/700 - Win Source Electronics
Specs
Package Type Other; 7-SOP
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
DCP012415DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP012415DBP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
DCP020515D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020515DU - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
Buck 42V Step-Down DC-DC Converter IC - 715-LM25085MMX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
Output Voltage 42 volts
IOUT 1.75 amps
View Details
2 suppliers